EN
  • EN
  • DE

LTC3315AACBZ-R7

Part No LTC3315AACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 6A, LOW VLTG SYNCH STEP-DOWN BUC / Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 2A, 2A 16-UFBGA, WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 2A, 2A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-UFBGA, WLCSP
Supplier Device Package 16-WLCSP (1.64x1.64)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3315AACBZ-R7DKR,-2735-LTC3315AACBZ-R7CT,505-LTC3315AACBZ-R7CT,505-LTC3315AACBZ-R7DKR,505-LTC3315AACBZ-R7TR
Standard Package 3,000
Win Source Part Number 1317478-LTC3315AACBZ-R7
Ultra Librarian 3D Model Ultra Librarian LTC3315AACBZ-R7 CAD Model

Description

Analog Devices Inc. LTC3315AACBZ-R7

The LTC3315AACBZ-R7 is a high-performance, compact, synchronous step-down DC/DC converter from Analog Devices Inc., a leader in high-performance analog technology. This advanced power management integrated circuit (PMIC) is designed to deliver continuous load currents up to 1.5A with high efficiency, which makes it an ideal choice for portable, space-constrained applications such as handheld devices, medical equipment, and IoT devices.

With a wide input voltage range of 2.25V to 5.5V, the LTC3315AACBZ-R7 can accommodate a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline or NiMH batteries, and regulated 5V supplies. The output voltage is adjustable from 0.6V to VIN, allowing for great flexibility in matching the power requirements of various low-voltage digital ICs and microprocessors.

One of the key features of this converter is its high efficiency, which is achieved through its synchronous rectification topology and low quiescent current. This translates to longer battery life and reduced thermal issues, enhancing the reliability and performance of the end application. The LTC3315AACBZ-R7 also incorporates a Burst Mode® operation that maintains high efficiency at low output currents, further optimizing power usage during light load conditions.

The device is housed in a compact 6-lead ThinSOT package, which minimizes the footprint on the PCB and simplifies the design process. This package is engineered for optimal thermal performance, ensuring stable operation across its full temperature range. Additionally, the LTC3315AACBZ-R7 includes a range of built-in protection features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring the safety and longevity of the application it powers.

For design flexibility, the LTC3315AACBZ-R7 supports selectable switching frequencies, allowing designers to optimize between efficiency and external component size. The device also features a low dropout operation, which is critical for maintaining output regulation when the input voltage is close to the output voltage.

In summary, the LTC3315AACBZ-R7 from Analog Devices Inc. is a versatile, efficient, and reliable solution for modern power supply requirements, offering the performance and features necessary to meet the demands of a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess