EN
  • EN
  • DE

LTC3621IMS8E-3.3#PBF

Part No LTC3621IMS8E-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A 8MSOP / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC3621
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3621IMS8E-3.3#PBF
Standard Package 50
Win Source Part Number 1317372-LTC3621IMS8E-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3621IMS8E-3.3#PBF CAD Model

Description

Product Overview: LTC3621IMS8E-3.3#PBF from Analog Devices Inc.

The LTC3621IMS8E-3.3#PBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This compact and versatile power management solution is designed to deliver up to 1A of continuous output current at a fixed output voltage of 3.3V. It is housed in a space-saving MSOP-8 package, making it an excellent choice for space-constrained applications.

Key Features

  • High Efficiency: The LTC3621IMS8E-3.3#PBF utilizes a constant-frequency, current-mode architecture, which, along with its internal synchronous rectification, provides excellent efficiency over a wide range of load currents.
  • Wide Input Voltage Range: The regulator operates from an input voltage range of 2.7V to 17V, making it suitable for a variety of supply sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5V and 12V power rails.
  • Stable with Ceramic Capacitors: The device is designed to achieve optimal performance with low ESR ceramic output capacitors, which reduces output noise and enhances reliability.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 500kHz and 4MHz, allowing designers to optimize efficiency while minimizing external component size.
  • Low Dropout Operation: The LTC3621IMS8E-3.3#PBF offers a low dropout mode, ensuring continuous operation even when the input voltage is close to the output voltage, which is critical for battery-powered applications.
  • Protection Features: It includes over-temperature protection, over-current protection, and short-circuit protection, enhancing the safety and longevity of the end application.
  • Thermally Efficient Package: The MSOP-8 package has a thermal pad for improved heat dissipation, which ensures reliable performance even at high power levels or in high-temperature environments.

Applications

The LTC3621IMS8E-3.3#PBF is ideal for a wide range of applications where space is at a premium and high efficiency is required, such as portable devices, medical equipment, and industrial systems. Its robust design and comprehensive feature set make it an excellent choice for powering sensitive electronic circuits that require a stable and clean power supply.

With its combination of performance, compact size, and reliability, the LTC3621IMS8E-3.3#PBF from Analog Devices Inc. stands out as a versatile power solution that can meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess