EN
  • EN
  • DE

LTC3638HMSE#TRPBF

Part No LTC3638HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 250MA 16MSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 140V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 140V
Current - Output 250mA
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3638
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317362-LTC3638HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3638HMSE#TRPBF CAD Model

Description

Overview of LTC3638HMSE#TRPBF

The LTC3638HMSE#TRPBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver up to 150mA of continuous output current. This integrated circuit (IC) operates from an input voltage range of 4.5V to 150V, making it exceptionally versatile for various applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device can handle a broad input voltage range from 4.5V up to 150V, enabling its use in high-voltage systems without the need for an external step-down transformer.
  • High Efficiency: With its internal synchronous rectification, the LTC3638HMSE#TRPBF provides efficient power conversion, which is crucial for thermal management and energy savings in power-sensitive applications.
  • Low Dropout Operation: The low dropout capability ensures the regulator maintains output regulation with minimal difference between the input and output voltages.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 2MHz or synchronize it to an external clock, allowing flexibility in design and optimization of component size and efficiency.
  • Robust Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown, contributing to the reliability and longevity of the end application.

Applications

The LTC3638HMSE#TRPBF is suitable for a wide range of applications, including:

  • Automotive Power Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Avionics and Military Electronics
  • Isolated Power Supplies

Package and Quality

The LTC3638HMSE#TRPBF comes in a thermally enhanced MSOP-16 package, which is designed to optimize thermal performance and minimize footprint on the PCB. It is also available in a lead-free finish, catering to environmentally conscious design requirements. The product adheres to the stringent quality standards set by Analog Devices Inc., ensuring reliable performance in demanding environments.

With its robust feature set and flexible design options, the LTC3638HMSE#TRPBF is a powerful solution for designers looking to create efficient, high-voltage power conversion systems with minimal external components and superior protection features.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9578 $53.7468
14+ $7.3500 $102.9000
22+ $7.1204 $156.6488
30+ $6.8907 $206.7210
38+ $6.6610 $253.1180
51+ $5.9719 $304.5669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess