EN
  • EN
  • DE

LTC3879IUD#TRPBF

Part No LTC3879IUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QFN / Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 38V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC3879
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317505-LTC3879IUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3879IUD#TRPBF CAD Model

Description

The LTC3879IUD#TRPBF from Analog Devices Inc. is a high-performance, synchronous step-down DC/DC controller that is designed to meet the rigorous demands of power regulation in diverse electronic systems. This advanced controller is ideal for applications requiring high efficiency, fast transient response, and precise voltage regulation.

Key Features:

  • Wide Input Voltage Range: The device can operate with input voltages from 4.5V to 38V, making it versatile for a variety of power sources, including intermediate bus voltages in complex systems.
  • Adjustable Output Voltage: Its output voltage can be set from 0.8V to 24V, which allows for a wide range of uses in different applications, from low-voltage digital circuits to higher voltage power supplies.
  • High Efficiency: The synchronous operation with integrated top and bottom MOSFET drivers ensures high efficiency, which is critical for reducing heat and improving performance in space-constrained applications.
  • Robust Thermal Performance: The LTC3879IUD#TRPBF is available in a thermally enhanced 20-lead QFN package, ensuring reliable operation even at high switching frequencies and high ambient temperatures.
  • Current Mode Operation: Current mode control provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Programmable Frequency: Users can set the operating frequency between 300kHz to 750kHz or synchronize it to an external clock, allowing for flexibility in design and optimization of the power supply.
  • Additional Features: It includes features such as a power good voltage indicator, overvoltage protection, and foldback current limiting to enhance system reliability and protection.

Applications:

The LTC3879IUD#TRPBF is suitable for a wide range of applications, including:

  • Telecommunications infrastructure
  • Industrial systems
  • Automotive power systems
  • Datacom and telecom power supplies
  • High-density distributed power systems

With its robust design and comprehensive feature set, the LTC3879IUD#TRPBF is an excellent choice for designers seeking a reliable and efficient power management solution for their high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8074 $58.8444
13+ $8.0471 $104.6123
20+ $7.7957 $155.9140
27+ $7.5442 $203.6934
35+ $7.2927 $255.2445
46+ $6.5383 $300.7618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess