EN
  • EN
  • DE

LTC3721EUF-1#TRPBF

Part No LTC3721EUF-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 16QFN / Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Push-Pull
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) Up to 10V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number LTC3721
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317419-LTC3721EUF-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3721EUF-1#TRPBF CAD Model

Description

Product Overview: LTC3721EUF-1#TRPBF from Analog Devices Inc.

The LTC3721EUF-1#TRPBF is a high-performance push-pull controller designed by Analog Devices Inc., a leader in the field of high-performance analog integration. This semiconductor is specifically engineered to cater to isolated power supply systems, offering a robust and efficient solution for a wide range of applications including telecommunications, industrial controls, and medical equipment.

This push-pull controller incorporates a powerful feature set to optimize system performance. It operates at a fixed frequency, which can be programmed up to 500kHz, allowing for the use of small transformers and reducing the size of the overall power supply. The device's phase-locked loop (PLL) synchronization capability is a standout feature, enabling multiple LTC3721EUF-1#TRPBF controllers to operate in sync, thus reducing noise and improving EMI performance in complex systems.

The LTC3721EUF-1#TRPBF boasts a wide input voltage range, accommodating variations in supply voltage with ease. This flexibility makes it suitable for a variety of power environments. Its integrated soft-start feature minimizes inrush current during startup, protecting both the controller and the load from potential damage caused by sudden surges in power.

Safety and reliability are paramount in power management solutions, and the LTC3721EUF-1#TRPBF addresses these concerns with its undervoltage lockout (UVLO) and over-temperature protection. These features ensure that the device operates within safe parameters, thereby enhancing the longevity and dependability of the end product.

The LTC3721EUF-1#TRPBF comes in a compact, surface-mountable LQFP-24 package, making it ideal for space-constrained applications. Its lead-free and RoHS-compliant design aligns with environmental standards, making it a responsible choice for modern electronic systems.

In summary, the LTC3721EUF-1#TRPBF from Analog Devices Inc. is a sophisticated and reliable push-pull controller that offers a blend of performance, efficiency, and safety features, making it an excellent choice for designers seeking a high-quality solution for their isolated power supply needs.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,031 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess