EN
  • EN
  • DE

LTC3807IUDC#TRPBF

Part No LTC3807IUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 38V
Frequency - Switching 50kHz ~ 900kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC3807
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3807IUDC#TRPBFCT,LTC3807IUDC#TRPBF-ND,505-LTC3807IUDC#TRPBFTR,-2735-LTC3807IUDC#TRPBFDKR,505-LTC3807IUDC#TRPBFDKR,-2735-LTC3807IUDC#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317364-LTC3807IUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3807IUDC#TRPBF CAD Model

Description

Product Overview: LTC3807IUDC#TRPBF from Analog Devices Inc.

The LTC3807IUDC#TRPBF is a high-performance, synchronous step-down DC/DC controller from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide array of power management requirements, this controller is a perfect fit for applications demanding high efficiency, precision, and reliability. The LTC3807IUDC#TRPBF operates over a wide input voltage range and is capable of delivering continuous output currents with excellent load and line regulation.

Key Features

  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various supply voltages, making it versatile for different applications.
  • Synchronous Operation: The synchronous rectification feature enhances efficiency, especially at lower output voltages, which is crucial for battery-powered devices.
  • No-Load Operation: It maintains high efficiency even under light load conditions, thanks to its ability to operate with no-load quiescent current, reducing power consumption when the load is minimal or disconnected.
  • Adjustable Switching Frequency: Users can set the operating frequency anywhere from 300kHz to 2.25MHz, allowing for flexibility in design and optimization of efficiency and component size.
  • Robust Thermal Performance: The LTC3807IUDC#TRPBF is designed to perform reliably in harsh environments with enhanced thermal performance, ensuring stable operation under various temperature conditions.
  • Compact Package: Housed in a compact QFN package, it is suitable for space-constrained applications while providing robust power management capabilities.

Applications

The LTC3807IUDC#TRPBF is ideal for a range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Automotive Electronics
  • Portable Devices
  • Networking Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC3807IUDC#TRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring a reliable and long-lasting power solution for your critical applications.

Part Number: LTC3807IUDC#TRPBF

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1968 $66.5904
7+ $18.2132 $127.4924
10+ $17.6438 $176.4380
14+ $17.0744 $239.0416
18+ $16.5050 $297.0900
24+ $14.7979 $355.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess