EN
  • EN
  • DE

LT8338JMSE#PBF

Part No LT8338JMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 40V, 2.5A LOW IQ SYNC STEP-UP / Boost Switching Regulator IC Positive Adjustable 1V 1 Output 1.2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 40V
Current - Output 1.2A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340297-LT8338JMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8338JMSE#PBF CAD Model

Description

The LT8338JMSE#PBF from Analog Devices Inc. is a high-performance, compact step-up (boost) DC/DC converter that is designed to meet the needs of a wide range of applications. This device is capable of generating a positive output voltage from an input voltage as low as 3V, making it ideal for battery-powered systems and portable devices.

Key Features

  • Wide Input Voltage Range: The LT8338JMSE#PBF operates from an input voltage range of 3V to 25V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage up to 140V, providing flexibility for different application requirements.
  • High Efficiency: With its internal 2A, 65V power switch, the converter achieves high efficiency and helps to minimize external component count.
  • Low Quiescent Current: The low quiescent current of the device ensures power efficiency even in standby mode, extending battery life in portable applications.
  • Frequency Foldback: The LT8338JMSE#PBF features frequency foldback to improve performance during short-circuit and overcurrent conditions.
  • Robust Thermal Performance: The device is available in a thermally efficient 16-lead MSOP package with a high-temperature rating, ensuring reliable operation in challenging environments.
  • Multiple Protection Features: It includes under-voltage lockout, soft-start capability, and thermal shutdown for enhanced system protection and reliability.

Applications

The versatile LT8338JMSE#PBF is suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive and Transportation
  • Medical Diagnostic Equipment
  • Telecommunications
  • Portable Electronics
  • LED Lighting

Product Summary

The LT8338JMSE#PBF by Analog Devices Inc. is a powerful and efficient solution for boosting voltage in a compact form factor. Its wide input voltage range, adjustable output voltage, and comprehensive protection features make it an excellent choice for designers looking to create robust and flexible power supply systems.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess