EN
  • EN
  • DE

LTC3838IUHF#PBF

Part No LTC3838IUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3838
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 52
Win Source Part Number 1320629-LTC3838IUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3838IUHF#PBF CAD Model

Description

The LTC3838IUHF#PBF is a high-performance, dual output synchronous step-down switching regulator controller from Analog Devices Inc. This advanced controller is designed to drive all N-channel power MOSFET stages in a phase-lockable fixed frequency architecture that can be configured for up to 12-phase operation. With a wide input voltage range of 4.5V to 38V, the LTC3838IUHF#PBF is versatile and capable of catering to a broad spectrum of applications, including telecommunications, data communications, industrial, and automotive systems.

Key Features

  • Versatile Input Voltage Range: Operates from 4.5V to 38V, suitable for a variety of supply sources.
  • Dual Output: Dual, 180° out-of-phase controller reduces required input capacitance and power supply induced noise.
  • High Efficiency: Its ability to drive N-channel MOSFETs and high switching frequency reduces power losses and improves overall efficiency.
  • Current Mode Operation: Provides fast transient response and excellent loop stability.
  • Adjustable Switching Frequency: Can be set from 250kHz to 770kHz or can be synchronized to an external clock.
  • Phase-Lockable Frequency: 250kHz to 770kHz with the option to lock to an external clock for noise-sensitive applications.
  • OPTI-LOOP® Compensation: Allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Integrated Features: Includes soft-start for controlled startup and tracking for sequencing multiple power supplies.
  • Protection Features: Overvoltage, undervoltage, and overcurrent protections ensure safe operation under abnormal conditions.

Applications

The LTC3838IUHF#PBF is designed to meet the rigorous demands of high-performance power systems, making it an ideal choice for a variety of applications, including:

  • Telecommunications Infrastructure
  • Data Communication Systems
  • Industrial Equipment
  • Automotive Electronics
  • High-Density Distributed Power Systems

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC3838IUHF#PBF is manufactured to the highest standards, ensuring consistent performance and longevity in critical applications. It is available in a 38-lead QFN package, providing a compact solution for space-constrained environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess