EN
  • EN
  • DE

LTC3858IUH-2#PBF

Part No LTC3858IUH-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 38V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC3858
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC3858IUH-2#PBF-505,LTC3858IUH-2#PBF-ND,-2733-LTC3858IUH-2#PBF,161-LTC3858IUH-2#PBF
Standard Package 73
Win Source Part Number 1320808-LTC3858IUH-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3858IUH-2#PBF CAD Model

Description

Analog Devices Inc. LTC3858IUH-2#PBF Product Overview

The LTC3858IUH-2#PBF is a high-performance, dual output synchronous step-down switching regulator controller from Analog Devices Inc. This advanced product is designed to drive all N-channel power MOSFET stages, which makes it an ideal choice for a variety of high-power applications requiring efficient power conversion.

The device operates over a wide input voltage range from 4.5V to 38V, making it suitable for use in systems with a broad range of supply voltages. This flexibility allows for its use in automotive, industrial, telecommunications, and data communications equipment, among others. Additionally, the LTC3858IUH-2#PBF can produce output voltages as low as 0.8V, enabling it to power the latest generation of low-voltage digital ICs.

Featuring a powerful 1.1Ω onboard gate driver, the LTC3858IUH-2#PBF is capable of driving large power MOSFETs, which translates to reduced power loss and improved efficiency. The device utilizes a constant frequency current mode architecture, which provides excellent line and load transient response. A selectable fixed frequency from 50kHz to 900kHz or a synchronizable frequency from 75kHz to 850kHz allows the user to optimize the size of the external components and maximize efficiency.

The LTC3858IUH-2#PBF is equipped with a range of protective features to ensure reliable operation under harsh conditions. These include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. The device also supports tracking and soft-start capabilities to provide a controlled startup sequence and prevent inrush current during power-up.

Encased in a compact 5mm x 5mm QFN-32 package, the LTC3858IUH-2#PBF is designed to occupy minimal board space while delivering robust power management capabilities. Its lead-free and RoHS-compliant design reflects Analog Devices Inc.'s commitment to environmental responsibility.

With its advanced features, high efficiency, and comprehensive protection circuitry, the LTC3858IUH-2#PBF is a superior choice for designers seeking a reliable and high-performance power management solution.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess