EN
  • EN
  • DE

LTC3874EUF-1#PBF

Part No LTC3874EUF-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Phase Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC3874
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q13015427,LTC3874EUF-1#PBF-CRL
Standard Package 91
Win Source Part Number 1317487-LTC3874EUF-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3874EUF-1#PBF CAD Model

Description

Analog Devices Inc. LTC3874EUF-1#PBF

The LTC3874EUF-1#PBF is a high-performance, dual-phase synchronous step-down DC/DC controller designed by Analog Devices Inc. to deliver precision voltage regulation and efficient power management. This advanced controller is ideal for applications such as computing systems, telecommunication equipment, and industrial power supplies, where stable and reliable power delivery is crucial.

With its wide input voltage range of 4.5V to 38V, the LTC3874EUF-1#PBF is versatile and can operate from a variety of power sources, including intermediate bus voltages and battery-powered systems. The output voltage is programmable from 0.6V to 14V, which enables the device to support a wide range of power supply requirements for different electronic components and systems.

One of the key features of the LTC3874EUF-1#PBF is its phase-lockable fixed frequency, ranging from 250kHz to 770kHz, which allows for optimization of efficiency and component size. Additionally, the device can be synchronized to an external clock for noise-sensitive applications, ensuring minimal interference with other system components.

The LTC3874EUF-1#PBF incorporates a current mode control architecture that provides fast transient response and excellent loop stability. Its powerful 1.1Ω on-chip gate drivers ensure that the external MOSFETs are driven effectively, maximizing efficiency and reducing switching losses. Furthermore, the device features a selectable continuous or pulse-skipping mode of operation, providing flexibility in balancing efficiency and output ripple for light load conditions.

For enhanced system reliability, the LTC3874EUF-1#PBF is equipped with a range of protection features. These include overvoltage, undervoltage, and overcurrent protection, which safeguard the system against abnormal operating conditions. The device also has a soft-start capability to reduce inrush current during startup, further contributing to system stability.

Available in a compact 24-lead QFN package, the LTC3874EUF-1#PBF is designed for space-constrained applications while offering robust performance. Its thermal performance is optimized for high-temperature environments, ensuring consistent operation even under challenging conditions. For designers looking for a reliable, efficient power management solution, the LTC3874EUF-1#PBF from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6974 $53.8818
16+ $6.3159 $101.0544
25+ $6.1185 $152.9625
34+ $5.9211 $201.3174
44+ $5.7238 $251.8472
59+ $5.1316 $302.7644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess