EN
  • EN
  • DE

LTC3884IRHE-1#TRPBF

Part No LTC3884IRHE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 48QFN / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 48-GQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-GQFN (5x6)
Base Product Number LTC3884
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1320791-LTC3884IRHE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3884IRHE-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3884IRHE-1#TRPBF Product Overview

The LTC3884IRHE-1#TRPBF is a high-performance, dual-output synchronous step-down DC/DC controller with digital power system management (PSM) capabilities. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this controller is designed to provide precise voltage regulation and telemetry functionalities for advanced power supply systems. It is an essential component for applications requiring high efficiency, excellent thermal performance, and advanced monitoring and control features.

Key Features

  • Integrated Digital Power System Management: The LTC3884IRHE-1#TRPBF includes a PMBus-compliant serial interface that allows for real-time monitoring of voltage, current, temperature, and power. It also enables programmable control over power supply parameters.
  • Dual Output Channels: This controller supports two independently regulated output voltages, which can be precisely adjusted to meet the needs of various applications.
  • High Efficiency: With its synchronous step-down operation, the LTC3884IRHE-1#TRPBF can deliver high efficiency across a wide range of load currents.
  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 4.5V to 24V, making it versatile for different system voltages.
  • Robust Thermal Performance: Housed in a 36-lead QFN package, the LTC3884IRHE-1#TRPBF is designed to optimize thermal performance and reliability in harsh environments.

Applications

  • Datacom and Telecom Systems
  • Enterprise Computing and Networking Equipment
  • Industrial and Automotive Electronics
  • High-Density Distributed Power Systems

The LTC3884IRHE-1#TRPBF from Analog Devices Inc. stands out for its ability to combine advanced digital control with robust power management. Its precise voltage regulation, coupled with the flexibility of digital PSM, makes it a top choice for engineers looking to optimize their power supply designs for performance and functionality. Whether it's for powering sophisticated processors, FPGAs, or other sensitive electronic components, the LTC3884IRHE-1#TRPBF is engineered to meet the stringent requirements of today's complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0742 $52.1484
5+ $21.3943 $106.9715
8+ $20.7257 $165.8056
10+ $20.0571 $200.5710
13+ $19.3886 $252.0518
18+ $17.3828 $312.8904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess