EN
  • EN
  • DE

LTC3884IRHE#WPBF

Part No LTC3884IRHE#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2X OUT POLYPHBUCK CNTR W/ SUB-MI / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 48-GQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-GQFN (5x6)
Base Product Number LTC3884
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC3884IRHE#WPBF,-2735-LTC3884IRHE#WPBF
Standard Package 61
Win Source Part Number 1317401-LTC3884IRHE#WPBF
Ultra Librarian 3D Model Ultra Librarian LTC3884IRHE#WPBF CAD Model

Description

Analog Devices Inc. LTC3884IRHE#WPBF

The LTC3884IRHE#WPBF is a cutting-edge power management integrated circuit (PMIC) from Analog Devices Inc., designed to bring high efficiency and precision to power supply systems. This dual-output synchronous step-down DC/DC controller features advanced digital power system management (PSM) capabilities, making it ideal for complex and demanding applications such as telecommunications, data communications, and enterprise server systems.

At the heart of the LTC3884IRHE#WPBF is its ability to provide precise control over power supply parameters via its PMBus-compatible serial interface. This enables system designers to monitor and command both the power supply voltage and current with exceptional accuracy, as well as to customize and store settings for easy reuse. The device's EEPROM memory ensures that configurations are retained across power cycles, streamlining the power-up sequence and enhancing system reliability.

The LTC3884IRHE#WPBF boasts a broad input voltage range of 4.5V to 38V, which accommodates a wide variety of power sources. Its dual outputs are capable of operating at an output voltage range from 0.5V to 5.5V, providing the flexibility needed to power the latest generation of microprocessors and FPGAs. The integrated high-performance drivers are optimized for minimal losses and can handle output currents up to several tens of amps, depending on system design and cooling.

With its advanced features, the LTC3884IRHE#WPBF supports telemetry functions such as voltage, current, temperature, and fault monitoring. This allows for real-time system monitoring and diagnostics, contributing to system protection and longevity. Additionally, the device includes programmable overcurrent protection, overvoltage protection, and thermal protection, ensuring safe operation under a variety of conditions.

Manufactured in a 40-lead QFN package, the LTC3884IRHE#WPBF is designed for space-constrained applications, providing a compact, high-performance solution for power management. Whether you're designing a new system or upgrading an existing one, the LTC3884IRHE#WPBF from Analog Devices Inc. offers a sophisticated, digitally-controlled power supply solution that can meet the rigorous demands of today's high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess