EN
  • EN
  • DE

LT8636MPV#PBF

Part No LT8636MPV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V,6A SYNC STEP DOWN SILENT SWI / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 5A 20-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 5A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 20-TFQFN Exposed Pad
Supplier Device Package 20-LQFN (4x3)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8636MPV#PBF,-2735-LT8636MPV#PBF
Standard Package 490
Win Source Part Number 1317452-LT8636MPV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8636MPV#PBF CAD Model

Description

Product Overview: LT8636MPV#PBF from Analog Devices Inc.

The LT8636MPV#PBF is a high-performance, step-down switching regulator from Analog Devices Inc., a leader in high-performance analog technology. This regulator is designed to deliver efficiency and reliability for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • High Efficiency: The LT8636MPV#PBF features a high efficiency of up to 95%, minimizing heat generation and power loss, which is crucial for energy-sensitive applications.
  • Wide Input Voltage Range: It operates from a 3.4V to 42V input voltage range, making it suitable for applications with varying power supply conditions.
  • Robust Output: This device can deliver up to 3.5A of continuous output current to the load, ensuring stable performance even under heavy load conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 3MHz, which allows designers to optimize the size of external components and system performance.
  • Thermal Performance: The LT8636MPV#PBF is available in a high-temperature (H-grade) version, which is operational from -40°C to 150°C, ensuring reliable performance in extreme environments.
  • Low Ripple Burst Mode® Operation: Its low ripple Burst Mode operation maintains high efficiency at low output currents while keeping the output ripple below 10mVP-P.

Protection Features

  • Internal Protection Circuits: The product includes over-temperature protection, overvoltage, and overcurrent protection, safeguarding the device and the load from potential damage.
  • Soft-Start Capability: The built-in soft-start feature reduces inrush current during startup, providing a controlled power-up sequence.

Applications

With its robust design and flexible features, the LT8636MPV#PBF is ideal for a variety of applications, including:

  • Automotive power systems
  • Industrial control supplies
  • Telecommunications infrastructure
  • Distributed power systems
  • Point-of-load applications

The LT8636MPV#PBF's advanced design ensures that it meets the stringent requirements of complex electronic systems, providing a compact, efficient, and reliable power management solution for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess