EN
  • EN
  • DE

LTC3376EY#PBF

Part No LTC3376EY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 12A 4OUT 48QFN / Buck Switching Regulator IC Positive Adjustable 0.4V 4 Output 12A 64-LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 3V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 16.6V
Current - Output 12A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 64-LFBGA
Supplier Device Package 64-BGA (7x7)
Base Product Number LTC3376
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3376EY#PBF-ND,-2735-LTC3376EY#PBF,505-LTC3376EY#PBF
Standard Package 260
Win Source Part Number 1317385-LTC3376EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3376EY#PBF CAD Model

Description

Product Overview: LTC3376EY#PBF from Analog Devices Inc.

The LTC3376EY#PBF is a high-performance, multi-channel power management IC designed by Analog Devices Inc. This advanced product is engineered to cater to the demanding power requirements of modern electronic devices. It is widely used in applications such as portable devices, automotive electronics, and industrial systems where efficient power distribution and management are critical.

Key Features

  • Multiple Regulated Outputs: The LTC3376EY#PBF features eight independent, programmable voltage regulators, making it highly versatile for systems requiring various voltage levels.
  • High Efficiency: This device is designed to deliver high efficiency, which helps in reducing power loss and improving battery life in portable applications.
  • Programmable Power-Up Sequencing: Users can program the power-up sequence of the outputs, ensuring proper startup for multi-rail systems.
  • I²C Configurable: The power management IC can be configured and monitored via an I²C interface, providing easy integration and real-time system adjustments.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating a variety of power sources and maintaining consistent performance across different supply levels.

Technical Specifications

The LTC3376EY#PBF operates within an input voltage range of 2.25V to 5.5V, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications. Each of its eight outputs can be independently set to voltages between 0.425V to 3.6V, allowing for a high degree of customization. The package is a 38-lead plastic TSSOP, providing a compact footprint for space-constrained applications.

Applications

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment
  • Telecommunications

The LTC3376EY#PBF from Analog Devices Inc. is a robust and flexible solution for complex power management challenges. Its advanced features and programmability make it a go-to component for designers looking to optimize their power systems for performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess