EN
  • EN
  • DE

LTC3897EUHG-2#PBF

Part No LTC3897EUHG-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PP SYNC BOOST CNTR W/ IN/ OUT P / Boost Regulator Positive Output Step-Up DC-DC Controller IC 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 65V
Frequency - Switching 75kHz ~ 850kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Overcurrent, Ramping
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3897
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3897EUHG-2#PBF,LTC3897EUHG-2#PBF-ND,505-LTC3897EUHG-2#PBF
Standard Package 45
Win Source Part Number 1317412-LTC3897EUHG-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3897EUHG-2#PBF CAD Model

Description

Analog Devices Inc. LTC3897EUHG-2#PBF High-Performance DC/DC Controller

The LTC3897EUHG-2#PBF is a robust, high-performance DC/DC controller manufactured by Analog Devices Inc., designed to cater to a wide range of power management applications. This versatile controller is an ideal choice for systems requiring efficient power conversion, excellent thermal performance, and high reliability.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for various applications, including industrial, automotive, and telecommunications power systems.
  • High Efficiency: With its advanced design, the LTC3897EUHG-2#PBF provides high efficiency, which is crucial for reducing heat generation and improving system performance.
  • Multiple Output Configurations: This controller supports various topologies such as step-down, step-up, and inverting power supply designs, offering flexibility in addressing different circuit requirements.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring the safety and longevity of both the controller and the overall system.
  • Adjustable Switching Frequency: Users can set the switching frequency from 50kHz to 900kHz or synchronize it to an external clock, allowing for optimization of the balance between efficiency and component size.

Applications

The LTC3897EUHG-2#PBF is ideal for use in high-performance applications that demand reliable and efficient power conversion. Its features make it particularly well-suited for:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications infrastructure
  • High-density distributed power systems
  • Energy harvesting and solar-powered applications

Product Specifications

The LTC3897EUHG-2#PBF is encapsulated in a QFN-28 package, ensuring a compact footprint while providing excellent thermal performance. It is specified for operation over the industrial temperature range, making it reliable in challenging environments.

With its combination of features, the LTC3897EUHG-2#PBF by Analog Devices Inc. stands out as a powerful solution for designers looking to implement efficient, robust, and flexible power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess