EN
  • EN
  • DE

AH104N2450D1-T

Part No AH104N2450D1-T
Manufacturer Taiyo Yuden
Catalog RF Antennas
Description ANTENNA W-LAN 2.45/5.4GHZ / Antenna Multilayer 2500MHz SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Taiyo Yuden
Packaging Reel package
Frequency Group UHF (2 GHz ~ 3 GHz), SHF (f > 4 GHz)
Frequency (Center/Band) 2.4GHz, 5.4GHz
Frequency Range 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz
Antenna Type Chip
Number of Bands 2
VSWR 3
Gain 2.1dBi, 2.4dBi
Termination Solder
Mounting SMD
Height (Maximum) 0.039" (1.00mm)
Applications WLAN
Win Source Part Number 768356-AH104N2450D1-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Family Name AH104N2450D1
Introduction Date August 25, 2009
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AH104N2450D1-T CAD Model

Description

This electronic component is a chip antenna that is a part of the Taiyo Yuden series.

  • Series: Taiyo Yuden
  • Frequency Range: 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz
  • Mounting: Surface Mountable
  • VSWR: 3
  • Applications: WLAN, Bluetooth
  • Gain: 2.1dBi, 2.4dBi
  • Package: 2k pcs

You May Also Be Interested in

TE Connectivity
RF ANT 433MHZ WHIP RA RP-SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP TILT SMA MALE
Lowest to $37.1302
Taoglas Limited
RF ANT 1.575GHZ CER PATCH IPEX
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR CAB PAN
Need more? Email Us
Taoglas Limited
RF ANT 750/892MHZ WHIP STR MAGNT
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR N FEM
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ FLAT PATCH
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP TILT SCREW-MT
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4432 $51.3072
50+ $2.0047 $100.2350
78+ $1.9420 $151.4760
107+ $1.8794 $201.0958
138+ $1.8167 $250.7046
185+ $1.6288 $301.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess