EN
  • EN
  • DE

LTC4279IUFD

Part No LTC4279IUFD
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), LTPoE++ 20-QFN (4x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Controller (PSE)
Number of Channels 1
Power - Max 90 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+) , 802.3af (PoE) , LTPoE++
Voltage - Supply 45V ~ 57V
Current - Supply 1.7mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Base Product Number LTC4279
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1350405-LTC4279IUFD
Ultra Librarian 3D Model Ultra Librarian LTC4279IUFD CAD Model

Description

Introducing the LTC4279IUFD from Analog Devices Inc.

The LTC4279IUFD is a robust, high-performance Power over Ethernet (PoE) controller that brings exceptional efficiency and simplicity to the task of delivering power to Ethernet-connected devices. As a product of Analog Devices Inc., a leader in high-performance analog technology, the LTC4279IUFD is engineered to meet the stringent requirements of applications ranging from wireless access points to security cameras and other networked devices.

This advanced PoE controller supports the IEEE 802.3af (PoE), IEEE 802.3at (PoE+), and IEEE 802.3bt (LTPoE++) standards, making it highly versatile and capable of delivering up to 90W of power to powered devices (PDs). With its wide input voltage range and integrated hot-swap MOSFET, the LTC4279IUFD ensures a smooth and safe power delivery process, protecting both the power sourcing equipment (PSE) and the PD from electrical overloads and short circuits.

The device comes in a compact QFN package, which is ideal for space-constrained applications. Its advanced features include signature detection, classification, current limit, and thermal shutdown, all of which contribute to a reliable and secure power delivery system. The LTC4279IUFD also boasts an auto-restart function, ensuring continuous operation even in the face of temporary faults.

One of the standout features of the LTC4279IUFD is its ease of use. The controller requires minimal external components, which simplifies the design process and accelerates time-to-market for product developers. Furthermore, the device's I2C interface allows for real-time monitoring and control of the power delivery process, providing designers with valuable insights into system performance and the ability to make adjustments as needed.

Whether you are developing enterprise-level networking equipment or industrial automation systems, the LTC4279IUFD from Analog Devices Inc. offers the reliability, flexibility, and performance you need to power your Ethernet-connected devices efficiently and safely.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer service. The LTC4279IUFD is not just a component; it's a solution that empowers your PoE applications to operate at their best.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $8.2692
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7344 $58.4064
13+ $7.9872 $103.8336
20+ $7.7376 $154.7520
27+ $7.4880 $202.1760
35+ $7.2384 $253.3440
47+ $6.4896 $305.0112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess