EN
  • EN
  • DE

S-80824CNNB-B8J-T2

Part No S-80824CNNB-B8J-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 046603-S-80824CNNB-B8J-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80824CNNB-B8J-T2 CAD Model

Description

The S-80824CNNB-B8J-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It's a highly precise and low current consumption voltage detector with a built-in delay circuit. This device monitors voltage levels and provides a reset signal when the voltage falls below a predefined threshold.

Applications:

  • Microcontroller reset circuits: Used to ensure a proper system reset during power-up or brown-out conditions.
  • Power monitoring in battery-powered devices: Monitors battery voltage and provides an alert or shutdown signal when the battery is low.
  • Voltage supervision in industrial equipment: Protects sensitive electronic components from undervoltage conditions.
  • Consumer electronics: Employed in devices like smartphones, tablets, and laptops for voltage monitoring and reset functionality.
  • Automotive applications: Can be used in automotive control systems to monitor voltage levels and ensure safe operation.

Features:

  • High-precision detection voltage: Offers accurate voltage detection for reliable system monitoring.
  • Ultra-low current consumption: Minimizes power drain, extending battery life in portable applications.
  • Built-in delay circuit: Prevents false resets caused by transient voltage drops.
  • Small package size: Suitable for space-constrained applications.
  • Wide operating voltage range: Accommodates various voltage requirements.

Benefits:

  • Improved system reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended battery life: Reduces power consumption, prolonging the operating time of battery-powered devices.
  • Simplified circuit design: The built-in delay circuit eliminates the need for external components.
  • Enhanced system protection: Protects sensitive components from damage due to undervoltage conditions.
  • Compact solution: The small package size enables integration into space-constrained applications.

Additional Details:

The S-80824 Series are CMOS voltage detectors with a built-in delay circuit. Because of the built-in delay circuit, an external capacitor for setting the delay time is unnecessary. They achieve low current consumption and high accuracy voltage detection.

Specific technical specifications like detection voltage threshold, release voltage, and delay time are crucial for selecting the correct part for a particular application. Refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0256 $60.2560
24+ $4.9434 $118.6416
37+ $4.7898 $177.2226
50+ $4.6350 $231.7500
65+ $4.4802 $291.2130
87+ $4.0171 $349.4877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess