EN
  • EN
  • DE

LTC4284CUHG#PBF

Part No LTC4284CUHG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR TELECOM 44QFN / Hot Swap Controller, Monitor 1 Channel Telecom 44-QFN (5x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications Telecom
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 10.8V ~ 12V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 2.5 mA
Mounting Surface Mount
Case / Package 44-WFQFN Exposed Pad
Supplier Device Package 44-QFN (5x8)
Base Product Number LTC4284
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4284CUHG#PBF
Standard Package 45
Win Source Part Number 1318363-LTC4284CUHG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4284CUHG#PBF CAD Model

Description

Analog Devices Inc. LTC4284CUHG#PBF - High Voltage Hot Swap Controller

The LTC4284CUHG#PBF is a sophisticated high voltage Hot Swap controller from Analog Devices Inc. designed to enable safe board insertion and removal from a live backplane. This component is housed in a compact QFN-24 package, making it suitable for space-constrained applications where efficient power management is crucial.

With an operating voltage range from 2.9V to 80V, the LTC4284CUHG#PBF can accommodate a wide array of systems, ensuring flexibility across different platforms and industries. This feature is particularly beneficial for servers, network routers, and other telecommunications equipment that require high voltage capabilities and reliable power distribution.

The controller is equipped with an integrated ADC (Analog to Digital Converter) that provides real-time monitoring of current, voltage, and power, enabling system designers to implement sophisticated power management schemes. The LTC4284CUHG#PBF also includes a programmable overcurrent protection feature that guards against excessive power draw, which can lead to system damage or instability.

Another key feature of the LTC4284CUHG#PBF is its ability to provide a controlled ramp-up of the output voltage, which minimizes inrush current during hot plugging. This is essential for preventing glitches in the power supply that can reset other components in the system. Additionally, the product boasts a multi-function timer that can be used for controlling circuit breaker functions, further enhancing its protective capabilities.

For ease of use, the LTC4284CUHG#PBF includes an I2C/SMBus interface, which allows for digital programming and diagnostics. This digital interface simplifies the integration of the controller into complex systems by enabling communication with microcontrollers or other digital devices for advanced control and monitoring.

In summary, the LTC4284CUHG#PBF from Analog Devices Inc. is a feature-rich, high voltage Hot Swap controller that provides robust protection, precise monitoring, and flexible control options for critical applications in power management. Its compact form factor, coupled with its high-performance features, makes it an ideal choice for ensuring system reliability and longevity in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess