EN
  • EN
  • DE

LTC4284IUHG#PBF

Part No LTC4284IUHG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR TELECOM 44QFN / Hot Swap Controller, Monitor 1 Channel Telecom 44-QFN (5x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications Telecom
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 10.8V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 2.5 mA
Mounting Surface Mount
Case / Package 44-WFQFN Exposed Pad
Supplier Device Package 44-QFN (5x8)
Base Product Number LTC4284
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4284IUHG#PBF
Standard Package 45
Win Source Part Number 1318361-LTC4284IUHG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4284IUHG#PBF CAD Model

Description

The LTC4284IUHG#PBF is a sophisticated Hot Swap controller with I²C compatible interface, designed and manufactured by Analog Devices Inc. This high-performance device enables safe board insertion and removal from a live backplane. It is encapsulated in a 32-lead 5mm × 5mm QFN package, providing a compact solution for managing electronic circuit power.

Key Features

  • Integrated Hot Swap Controller: The LTC4284IUHG#PBF offers precise control over the power delivery to the load, ensuring protection against overcurrent, overvoltage, undervoltage, and overtemperature conditions.
  • I²C/SMBus Interface: This feature allows for digital monitoring and control of the power parameters, providing real-time data and enabling programmable fault response.
  • Adjustable Current Limit: Users can set the current limit threshold according to the specific needs of their application, enhancing the protection of the circuitry.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2.9V to 15V, making it versatile for different system requirements.
  • Fast Overcurrent Fault Response: The LTC4284IUHG#PBF reacts swiftly to overcurrent conditions, minimizing the risk of damage to the electronic components.
  • Multi-Function Timer: An onboard timer provides a controlled power-up sequence and ensures safe operation during fault conditions.
  • Robust Package: The QFN package is designed for optimal thermal performance and space-saving on the PCB.

Applications

The LTC4284IUHG#PBF is ideal for a range of applications where power management and protection are critical. It is commonly used in:

  • Data centers and server farms
  • Telecommunications equipment
  • Industrial systems
  • Medical equipment
  • High-availability systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC4284IUHG#PBF is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. This product offers reliability and performance that design engineers can trust for critical power management tasks.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1818 $69.5454
6+ $19.0210 $114.1260
9+ $18.4266 $165.8394
12+ $17.8322 $213.9864
15+ $17.2378 $258.5670
20+ $15.4546 $309.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess