EN
  • EN
  • DE

LTC4365HTS8#WTRPBF

Part No LTC4365HTS8#WTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description OVERVOLTAGE, UNDERVOLTAGE & REVE / Overvoltage, Undervoltage Protection PMIC TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Overvoltage, Undervoltage Protection
Current - Supply 125µA
Voltage - Supply 2.5V ~ 34V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC4365
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337267-LTC4365HTS8#WTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4365HTS8#WTRPBF CAD Model

Description

Analog Devices Inc. LTC4365HTS8#WTRPBF Overvoltage, Undervoltage, and Reverse Supply Protection Controller

The LTC4365HTS8#WTRPBF is a versatile and robust protection controller designed by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient device offers a comprehensive solution for safeguarding sensitive electronic circuits from overvoltage, undervoltage, and reverse supply conditions, which are common causes of failure in electronic equipment.

Key Features:

  • Wide Operating Range: The LTC4365 is capable of handling a wide voltage range, typically from 2.5V to 34V, making it suitable for a variety of applications across different voltage levels.
  • Overvoltage Protection: It actively monitors the supply voltage and disconnects the load when the input voltage exceeds the predefined threshold, preventing damage to the downstream components.
  • Undervoltage Protection: Similarly, the device disconnects the load when the input voltage drops below a certain threshold, ensuring that the system does not operate under conditions that could lead to erratic behavior or damage.
  • Reverse Supply Protection: The LTC4365 can protect against reverse supply situations without the need for an additional external diode, which can save board space and reduce system complexity.
  • Adjustable Turn-On and Turn-Off Thresholds: The protection thresholds are easily adjustable through external resistors, allowing for precise control over the protection parameters tailored to specific application requirements.
  • Compact Package: Offered in an 8-lead ThinSOT package, the LTC4365 is designed to occupy minimal board space, making it ideal for space-constrained applications.
  • High-Temperature Operation: The device is characterized for operation from -40°C to 125°C, ensuring reliable performance in harsh environmental conditions.

Applications:

The LTC4365HTS8#WTRPBF is well-suited for a range of applications where power supply conditions may be unpredictable or where sensitive circuits require robust protection. These applications include automotive electronics, industrial control systems, portable devices, and power management systems. With its ability to swiftly disconnect the load during fault conditions and its small footprint, this protection controller is an essential component for designing resilient electronic systems.

By integrating the LTC4365HTS8#WTRPBF into your design, you can enhance the reliability and longevity of your electronic products, ensuring they continue to perform optimally even in the face of challenging power supply events.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2277 $57.5939
15+ $6.7510 $101.2650
23+ $6.5400 $150.4200
32+ $6.3290 $202.5280
41+ $6.1181 $250.8421
55+ $5.4852 $301.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess