EN
  • EN
  • DE

LTC6101HVACS5#TRMPBF

Part No LTC6101HVACS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-5 / Current Sense Amplifier 1 Circuit TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 200 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 85 µV
Current - Supply 350µA
Current - Output / Channel 1 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 100 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC6101
Other Names LTC6101HVACS5#TRMPBFTR,LTC6101HVACS5#TRMPBFDKR,LTC6101HVACS5#TRMPBFCT,LTC6101HVACS5TRMPBF,505-LTC6101HVACS5#TRMPBFDKR,505-LTC6101HVACS5#TRMPBFTR,-2735-LTC6101HVACS5#TRMPBFCT,505-LTC6101HVACS5#TRMPBFCT,LTC6101HVACS5#TRMPBFTR,-2735-LTC6101HVACS5#TRMPBFDKR,LTC6101HVACS5#TRMPBFCT,LTC6101HVACS5#TRMPBFDKR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260580-LTC6101HVACS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101HVACS5#TRMPBF CAD Model

Description

Product Overview: LTC6101HVACS5#TRMPBF by Analog Devices Inc.

The LTC6101HVACS5#TRMPBF is a high voltage, high side current sense amplifier brought to you by Analog Devices Inc., a leader in high-performance analog technology. This precision current sense amplifier is designed to monitor the current flow in applications where high common mode voltages are present, making it ideal for a wide range of industrial, automotive, and communication systems.

Key Features

  • High Voltage Operation: Capable of withstanding and accurately measuring across common mode voltages from -0.3V to 100V, the LTC6101HVACS5#TRMPBF is versatile in various high voltage scenarios.
  • Precision Current Sensing: This device offers an excellent accuracy level with a maximum input offset voltage of just 170µV, enabling reliable current measurement.
  • Low Power Consumption: With a quiescent current of only 170µA, the LTC6101HVACS5#TRMPBF is an energy-efficient choice for continuous current monitoring.
  • Wide Operating Temperature Range: It operates over a temperature range from -40°C to 125°C, ensuring stability and performance across diverse environmental conditions.
  • Flexible Supply Voltage: The device can be powered with a supply voltage ranging from 4V to 60V, providing flexibility in system design.

Applications

  • Automotive battery monitoring
  • Power management systems
  • Motor control feedback
  • Overcurrent protection
  • Solar power systems

Package and Quality

The LTC6101HVACS5#TRMPBF comes in a compact, 5-lead TSOT-23 package, which is suitable for space-constrained applications. The device is supplied in tape and reel form, facilitating efficient assembly during the manufacturing process. Analog Devices Inc. ensures high standards of quality and reliability, making this current sense amplifier a trusted choice for critical applications.

Overall, the LTC6101HVACS5#TRMPBF by Analog Devices Inc. represents a robust solution for high voltage current sensing tasks, combining precision, efficiency, and durability to meet the needs of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0369 $56.2583
14+ $7.5282 $105.3948
21+ $7.2739 $152.7519
30+ $6.7652 $202.9560
39+ $6.5109 $253.9251
48+ $6.2566 $300.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess