EN
  • EN
  • DE

LTC6953IUKG#PBF

Part No LTC6953IUKG#PBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FANOUT BUFFER 52QFN / Fanout Buffer (Distribution) IC 4.5GHz 1 52-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Fanout Buffer (Distribution)
PLL Yes
Input Differential
Output CML
Number of Circuits 1
Frequency - Max 4.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Base Product Number LTC6953
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC6953IUKG#PBF,-2735-LTC6953IUKG#PBF,LTC6953IUKG#PBF-ND
Standard Package 45
Win Source Part Number 1316632-LTC6953IUKG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6953IUKG#PBF CAD Model

Description

Analog Devices Inc. LTC6953IUKG#PBF Clock Distribution IC

The LTC6953IUKG#PBF is a high-performance, low jitter clock distribution IC designed by Analog Devices Inc., a leader in high-performance analog technology. This device is specifically engineered to meet the demanding requirements of applications such as wireless infrastructure, test and measurement, and data communication systems. With its advanced design, the LTC6953IUKG#PBF offers a robust solution for distributing a single input clock to multiple outputs with precise phase alignment and minimal additive phase noise.

At the heart of the LTC6953IUKG#PBF lies its capability to provide up to five low skew, low jitter outputs, each of which can be individually programmed for divide ratios, phase offset, and output amplitude. This flexibility allows for customized clock tree designs that can cater to specific system requirements. The device operates over a wide frequency range, making it suitable for a variety of clocking applications.

The LTC6953IUKG#PBF comes in a compact 48-lead plastic QFN package, designed to save board space without compromising performance. Its industrial temperature range of -40°C to 85°C ensures reliable operation across diverse environmental conditions. The integrated output buffers reduce the need for external components, simplifying design and reducing overall system cost.

Key features of the LTC6953IUKG#PBF include:

  • Low additive jitter for high-performance applications
  • Five individually programmable outputs
  • Wide output frequency range
  • Programmable phase offset and output voltage levels
  • Integrated output buffers
  • Compact 48-lead QFN package
  • Industrial temperature range operation

For design engineers looking for a reliable and flexible clock distribution solution, the LTC6953IUKG#PBF from Analog Devices Inc. offers an exceptional balance of performance and integration. Its precision and programmability make it an ideal choice for complex systems requiring synchronized clock signals with minimal phase noise and skew.

You May Also Be Interested in

ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $439.7059 $439.7059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess