EN
  • EN
  • DE

LTC6994IDCB-1#TRPBF

Part No LTC6994IDCB-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC6994
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340670-LTC6994IDCB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994IDCB-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC6994IDCB-1#TRPBF TimerBlox: Delay Block/Debouncer

The LTC6994IDCB-1#TRPBF is a versatile and compact timing solution from Analog Devices Inc., designed to provide precision delay and debouncing functionality. As part of the TimerBlox family, this device is engineered to deliver a highly stable and accurate delay from microseconds to seconds, without the need for external resistors or capacitors.

This monolithic silicon delay block is housed in a 6-lead DFN package, making it an ideal choice for space-constrained applications. It operates over a wide supply voltage range of 2.25V to 5.5V, ensuring compatibility with various logic levels and making it suitable for battery-powered systems.

The LTC6994IDCB-1#TRPBF is capable of generating a fixed delay time that can be set by one of the three available options: factory-set delay times, user-selectable through an external resistor, or programmed via a serial interface. This flexibility allows designers to tailor the timing characteristics to their specific application requirements.

With its built-in debouncing feature, this delay block is perfect for cleaning up noisy signals from mechanical switches or relays, ensuring reliable operation in industrial controls, automotive systems, and consumer electronics. Its precision, coupled with a low temperature coefficient, guarantees consistent performance over the entire operating temperature range.

Additional features include a fast start-up time, low power consumption, and CMOS output driver that can source or sink up to 20mA. The LTC6994IDCB-1#TRPBF also offers robustness with its ability to withstand electrostatic discharges up to 2kV HBM (Human Body Model).

Whether you are designing timing sequences, implementing pulse shaping, or creating a sophisticated debounce circuit, the LTC6994IDCB-1#TRPBF from Analog Devices Inc. is a reliable and easy-to-use component that simplifies the design process and enhances the overall performance of your electronic systems.

For detailed specifications and application guidance, designers are encouraged to refer to the comprehensive datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0287 $56.2009
16+ $6.5877 $105.4032
24+ $6.3818 $153.1632
33+ $6.1760 $203.8080
42+ $5.9701 $250.7442
57+ $5.3525 $305.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess