EN
  • EN
  • DE

LTC7003HMSE#PBF

Part No LTC7003HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 16MSOP  /  High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 15V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 60 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7003
Other Names -2735-LTC7003HMSE#PBF,Q13883818-I,LTC7003HMSE#PBF-CRL
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253526-LTC7003HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7003HMSE#PBF CAD Model

Description

Product Overview: LTC7003HMSE#PBF

The LTC7003HMSE#PBF is a high-performance, high-speed, high-side N-channel MOSFET driver manufactured by Analog Devices Inc. This advanced driver is designed to operate in a wide input voltage range and is capable of driving large gate capacitances with very fast switching times, making it an ideal solution for power management tasks in a variety of applications.

Key Features

  • Wide Input Voltage Range: The driver can handle input voltages from 3.5V to 150V, providing flexibility for use in systems with varying power levels.
  • High-Speed Operation: With fast switching capabilities, the LTC7003HMSE#PBF is capable of driving 1000pF gate capacitances in under 25ns, resulting in efficient control and reduced power losses.
  • Adjustable Gate Drive Voltage: The output voltage can be adjusted up to 15V, allowing for optimization of the gate drive for a variety of MOSFETs.
  • Robust Design: The device includes under-voltage lockout, a robust driver with shoot-through protection, and a strong pull-down for fast turn-off, ensuring reliable operation under tough conditions.
  • Ready for Harsh Environments: It is designed to withstand automotive and industrial environments, with an operating junction temperature range from -40°C to 125°C.

Applications

The LTC7003HMSE#PBF is versatile in its applications, suitable for use in:

  • High Side Gate Drivers
  • DC/DC Converters
  • Supply and Load Switching
  • Motor Controllers
  • Class-D Amplifiers

Package and Quality

The device is offered in a compact 10-lead MSOP package with an exposed pad for enhanced thermal performance. The LTC7003HMSE#PBF is also RoHS compliant and meets the rigorous standards set by Analog Devices Inc., ensuring high quality and reliability for critical applications.

With its robust design, fast switching, and high voltage capabilities, the LTC7003HMSE#PBF from Analog Devices Inc. is an excellent choice for engineers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6467 $51.8802
15+ $7.0948 $106.4220
22+ $6.8731 $151.2082
31+ $6.6513 $206.1903
39+ $6.4296 $250.7544
53+ $5.7645 $305.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,069 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess