EN
  • EN
  • DE

LTC7003MPMSE#TRPBF

Part No LTC7003MPMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 15V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 60 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7003
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337246-LTC7003MPMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7003MPMSE#TRPBF CAD Model

Description

Analog Devices' LTC7003MPMSE#TRPBF High-Speed, High-Side NMOS Gate Driver

The LTC7003MPMSE#TRPBF is a cutting-edge high-speed, high-side gate driver from Analog Devices Inc., designed to operate with an external N-channel MOSFET in a variety of applications. This robust component is specifically engineered to swiftly and efficiently switch the MOSFET, facilitating the creation of high-performance power management solutions.

With a strong gate drive capability of up to 2.5A, the LTC7003MPMSE#TRPBF can handle large gate charges with ease. Its fast switching capability is a hallmark feature, making it suitable for applications that demand high-speed operation, such as synchronous rectification in DC/DC converters, high-frequency circuits, and Class-D audio amplifiers. Its wide input supply range of 3.5V to 15V allows for flexible usage in various system voltages.

The device boasts an impressive operating temperature range, from -40°C to 125°C, ensuring reliable performance in extreme conditions. This makes it an ideal choice for automotive and industrial applications where temperature resilience is crucial. The LTC7003MPMSE#TRPBF comes in a compact 10-lead MSOP package with an exposed pad for enhanced thermal performance, ensuring that it occupies minimal space on a PCB while providing efficient heat dissipation.

Safety and protection features are paramount in the design of the LTC7003MPMSE#TRPBF. It incorporates an adjustable turn-on slew rate, which limits inrush current, and an under-voltage lockout (UVLO) that ensures the gate driver operates only when the supply voltage is within an acceptable range. Moreover, the device is designed with a user-configurable overvoltage lockout to protect the MOSFET from excessive voltage.

For design flexibility, the LTC7003MPMSE#TRPBF includes a shutdown pin that allows for easy on/off control, making it a versatile component for power supply designs. Its robustness is further highlighted by its ability to withstand up to -10V of ground bounce on the source pin without malfunctioning, ensuring stable operation even in noisy electrical environments.

In summary, the LTC7003MPMSE#TRPBF from Analog Devices Inc. is a highly reliable and efficient solution for driving high-side N-channel MOSFETs. Its fast switching, thermal efficiency, and robust protection features make it an excellent choice for demanding applications requiring high-speed gate driving capabilities.

You May Also Be Interested in

Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9847 $116.8011
20+ $8.7041 $174.0820
28+ $8.4234 $235.8552
36+ $8.1428 $293.1408
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,598 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess