EN
  • EN
  • DE

LTC7103HUHE#TRPBF

Part No LTC7103HUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.4V
Voltage - Input (Max) 105V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 105V
Current - Output 2.3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 36-WFQFN, 26 Leads, Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number LTC7103
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC7103HUHE#TRPBFDKR,LTC7103HUHE#TRPBFCT,LTC7103HUHE#TRPBFTR,LTC7103HUHE#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1317393-LTC7103HUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7103HUHE#TRPBF CAD Model

Description

Product Overview: LTC7103HUHE#TRPBF from Analog Devices Inc.

The LTC7103HUHE#TRPBF is a high-performance, monolithic synchronous step-down regulator from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced power solution is designed to meet the rigorous demands of modern electronic applications, providing efficient power conversion with robust features for a wide range of voltage regulation tasks.

The device operates over a wide input voltage range of 3.0V to 65V, making it versatile for both simple low-voltage applications and complex systems with higher voltage requirements. This flexibility ensures that the LTC7103HUHE#TRPBF can be used in a variety of sectors, including automotive, industrial, telecommunications, and more.

With its ability to deliver up to 20A of continuous output current, the LTC7103HUHE#TRPBF is capable of powering heavy loads while maintaining high efficiency. The output voltage is adjustable from 0.8V to VIN, providing the flexibility to cater to different voltage levels required by various electronic components.

To ensure optimal performance, the LTC7103HUHE#TRPBF integrates a proprietary current mode control scheme that allows for a selectable fixed operating frequency from 200kHz to 2MHz or synchronization to an external clock. This feature helps in optimizing the size of external components and improving noise immunity, making it suitable for noise-sensitive applications.

The device also features a range of protective measures to safeguard the system it powers. These include overvoltage, overcurrent, and overtemperature protections, ensuring the longevity and reliability of both the regulator and the system. Additionally, the LTC7103HUHE#TRPBF provides fast, accurate current sensing and programmable current limit, which is crucial for applications that demand precise power delivery and management.

Encased in a 5mm x 6mm QFN package, the LTC7103HUHE#TRPBF is designed for compact and efficient thermal performance. Its small footprint makes it an excellent choice for space-constrained applications while providing the necessary thermal management for high-power operation.

In summary, the LTC7103HUHE#TRPBF from Analog Devices Inc. is a powerful, efficient, and versatile synchronous step-down regulator that provides a comprehensive solution for a wide range of power management applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess