EN
  • EN
  • DE

LTC7541AKSW#TRPBF

Part No LTC7541AKSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 18SOIC / 12 Bit Digital to Analog Converter 1 18-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 600ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V ~ 16V
Voltage - Supply, Digital 5V ~ 16V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SO
Mounting Surface Mount
Base Product Number LTC7541
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1317822-LTC7541AKSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7541AKSW#TRPBF CAD Model

Description

Product Overview: LTC7541AKSW#TRPBF from Analog Devices Inc.

The LTC7541AKSW#TRPBF is a high-performance, precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This particular model is designed to offer exceptional accuracy and stability, making it an ideal choice for critical applications that require precise analog output from digital input signals.

Key Features and Benefits

  • Resolution: The DAC features a 12-bit resolution, providing fine granularity for analog output, which is essential for applications where detail and precision are paramount.
  • Interface: It supports a simple, yet effective serial interface for digital input, ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Performance: The device boasts a fast settling time, allowing for quick updates to the analog output, which is crucial in dynamic systems that require real-time adjustments.
  • Stability: With a low temperature coefficient, the LTC7541AKSW#TRPBF ensures consistent performance over a range of operating temperatures, contributing to reliable and stable system behavior.
  • Supply Voltage: It operates on a single 5V supply, simplifying power supply requirements and making it easy to integrate into existing designs.
  • Package: The component is available in a compact surface-mount package, which is ideal for space-constrained applications and aids in achieving a high-density board layout.

Applications

The LTC7541AKSW#TRPBF is suitable for a variety of applications across different industries. Its precision and speed make it an excellent choice for:

  • Industrial automation and process control systems
  • Test and measurement equipment
  • Data acquisition systems
  • Digital signal processing
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC7541AKSW#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. The product is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating efficient handling and placement during the manufacturing process.

Whether you're developing sophisticated industrial systems or advanced consumer electronics, the LTC7541AKSW#TRPBF from Analog Devices Inc. offers the precision, stability, and reliability you need to deliver top-notch performance.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess