EN
  • EN
  • DE

LTC7891RUFDM#PBF

Part No LTC7891RUFDM#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LOW IQ 100V SYNC BUCK CONTROLLER / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Active
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC7891RUFDM#PBF,-2735-LTC7891RUFDM#PBF
Standard Package 73
Win Source Part Number 1317422-LTC7891RUFDM#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7891RUFDM#PBF CAD Model

Description

Analog Devices Inc. LTC7891RUFDM#PBF Product Overview

The LTC7891RUFDM#PBF is a high-performance product from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This component is designed to cater to a broad range of applications, including industrial, automotive, communications, and healthcare systems, where reliability and precision are paramount.

Key Features

  • High Precision: With its advanced design, the LTC7891RUFDM#PBF provides exceptional accuracy and stability, making it suitable for critical applications where measurement precision is crucial.
  • Durability: Encased in a robust package, this product is built to withstand harsh conditions and deliver consistent performance over its lifespan.
  • Integration: The component is designed for easy integration into various circuit designs, offering flexibility and reducing time-to-market for product developers.
  • Power Efficiency: Analog Devices Inc. is known for its power-efficient designs, and the LTC7891RUFDM#PBF is no exception. It operates with minimal power consumption, making it ideal for energy-sensitive applications.

Applications

The versatility of the LTC7891RUFDM#PBF allows it to be used in a wide array of applications. In the industrial sector, it can be found in control systems, automation equipment, and precision sensors. Automotive applications include engine control units, battery management systems, and infotainment systems. In communications, this product is often used in network infrastructure and wireless base stations. The healthcare industry benefits from its use in medical imaging devices and patient monitoring systems.

Quality and Reliability

Analog Devices Inc. ensures that the LTC7891RUFDM#PBF meets the highest quality and reliability standards. Each component undergoes rigorous testing and quality control processes to guarantee performance in even the most demanding applications. Customers can trust that they are receiving a product that not only meets but exceeds industry standards.

Overall, the LTC7891RUFDM#PBF from Analog Devices Inc. represents a blend of performance, durability, and efficiency, making it an excellent choice for designers and engineers looking for a reliable component for their high-precision applications.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6745 $50.6980
10+ $10.3996 $103.9960
15+ $10.0746 $151.1190
21+ $9.7496 $204.7416
27+ $9.4246 $254.4642
36+ $8.4497 $304.1892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess