EN
  • EN
  • DE

LTM4631EY#PBF

Part No LTM4631EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-1.8V 0.6-1.8V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 1.8V 0.6 ~ 1.8V 10A 4.5V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 1.8V
Voltage - Output 2 0.6 ~ 1.8V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 144-BBGA
Size / Dimension 0.63" L x 0.63" W x 0.11" H (16.0mm x 16.0mm x 2.7mm)
Supplier Device Package 144-BGA (16x16)
Control Features Enable, Active High
Base Product Number LTM4631
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4631EY#PBF
Standard Package 90
Win Source Part Number 1335188-LTM4631EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4631EY#PBF CAD Model

Description

Product Overview: LTM4631EY#PBF by Analog Devices Inc.

The LTM4631EY#PBF is a high-performance, ultra-thin step-down µModule (micromodule) regulator from Analog Devices Inc. that combines efficiency, compact design, and innovative packaging to deliver a powerful solution for space-constrained applications. This advanced power module is a part of the extensive µModule product line that Analog Devices offers to simplify the power design process for designers and engineers.

Key Features

  • High Efficiency: The LTM4631EY#PBF is designed to deliver high efficiency, which is critical for thermal management and energy savings in dense electronic systems.
  • Compact Design: With a 16mm x 16mm x 1.91mm BGA package, this µModule regulator fits into very tight spaces, making it ideal for systems where board space is at a premium.
  • Wide Input Voltage Range: It supports an input voltage range from 3.6V to 20V, providing versatility for different power supply configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for a wide range of applications and compatibility with various logic levels and power requirements.
  • High Output Current: Capable of delivering up to 10A of continuous output current, this regulator can power demanding circuits and components.

Applications

The LTM4631EY#PBF is suitable for a wide array of applications, particularly where space and height are limited. It is an ideal choice for:

  • Telecommunications and networking equipment
  • Servers and storage systems
  • Industrial and medical equipment
  • Portable and battery-powered devices
  • Field-programmable gate array (FPGA), digital signal processor (DSP), and application-specific integrated circuit (ASIC) supplies

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM4631EY#PBF is no exception. It is designed to meet the rigorous standards expected of industrial-grade components, ensuring consistent performance and durability in a variety of operating conditions.

In summary, the LTM4631EY#PBF from Analog Devices Inc. is a versatile and efficient solution for modern electronic systems requiring a compact, high-density power supply. Its small footprint, wide input and output voltage ranges, and high output current capability make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess