EN
  • EN
  • DE

CISCO N55-M16P - Cisco Nexus 5500 Module 16p 10GE Ethernet

Part No CISCO N55-M16P - Cisco Nexus 5500 Module 16p 10GE Ethernet
Manufacturer CISCO
Catalog Network Cards
Description Cisco N55-M16P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387077-CISCO N55-M16P - Cisco Nexus 5500 Module 16p 10GE Ethernet
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N55-M16P - Cisco Nexus 5500 Module 16p 10GE Ethernet CAD Model

Description

The CISCO N55-M16P is a crucial component designed to enhance the capabilities of Cisco Nexus 5500 series switches. This module offers sixteen 10 Gigabit Ethernet ports, expanding the network's capacity and enabling high-speed connections across servers, storage systems, and other network devices. The 16-port module supports both fiber and copper interfaces, providing flexibility in connection types and facilitating a variety of network architectures. Integrating the N55-M16P into a Cisco Nexus 5500 series switch empowers data centers with improved bandwidth, lower latency, and enhanced performance across all operations. Its compatibility with advanced features like VLANs, Quality of Service (QoS), and security protocols ensures that the network can handle modern data-intensive applications efficiently, prioritizing critical tasks and securing the data fabric. The module’s high port density is particularly beneficial in environments with limited rack space, optimizing physical infrastructure while scaling network capabilities. It also supports hot-swap functionality, which allows for maintenance and upgrades without interrupting network services, thereby maintaining continuous operations. Overall, the CISCO N55-M16P module represents an investment in network efficiency and scalability, enabling enterprises and data centers to meet current demands while preparing for future growth. Its seamless integration with Cisco Nexus 5500 series switches offers a robust foundation for building high-performance, resilient networking environments.

You May Also Be Interested in

HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess