EN
  • EN
  • DE

TC74HC4066AFN(ELP

Part No TC74HC4066AFN(ELP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0145+
Reference case SOP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 757170-TC74HC4066AFN(ELP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC4066AFN(ELP CAD Model

Description

The Toshiba TC74HC4066AFN(ELP is a Quad Bilateral Analog Switch. It consists of four independent, bilateral analog switches, controlled by separate enable inputs. The device offers low on-resistance and high off-resistance, making it suitable for switching analog or digital signals.

Applications:

  • Analog Signal Switching: Used for switching analog signals in audio and video equipment.
  • Data Multiplexing: Multiplexes data signals in communication systems.
  • Sample and Hold Circuits: Used in sample and hold circuits for data acquisition.
  • Logic Level Translation: Translates logic levels between different voltage domains.
  • Signal Routing: Routes signals in test and measurement equipment.

Features:

  • Quad Bilateral Switches: Contains four independent analog switches.
  • Low On-Resistance (RDS(on)): Minimizes signal attenuation during switching.
  • High Off-Resistance: Provides excellent signal isolation when the switch is off.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • High-Speed Switching: Enables fast switching speeds for high-frequency signals.
  • CMOS Technology: Offers low power consumption and high noise immunity.

Benefits:

  • Versatile Switching: Suitable for switching both analog and digital signals.
  • Improved Signal Integrity: Low on-resistance minimizes signal attenuation, preserving signal integrity.
  • Enhanced Isolation: High off-resistance provides excellent signal isolation.
  • Flexible Operation: Wide operating voltage range allows for flexible system design.
  • Low Power Consumption: CMOS technology minimizes power consumption.

The TC74HC4066AFN(ELP is designed for easy integration into a variety of analog and digital systems. Its robust performance characteristics and versatile functionality make it an excellent choice for demanding applications requiring high-speed signal switching. Key specifications include an operating voltage range of 2V to 6V and a typical on-resistance of 80 ohms. Further details, including switching characteristics and package dimensions, are available in the product datasheet.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $8.5447
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
International Rectifier
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess