EN
  • EN
  • DE

LTM4641MPY

Part No LTM4641MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-6V 60W / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 10A 4.5V - 38V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 38V
Voltage - Output 1 0.6 ~ 6V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 144-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Supplier Device Package 144-BGA (15x15)
Base Product Number LTM4641
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4641MPY
Standard Package 119
Win Source Part Number 1335189-LTM4641MPY
Ultra Librarian 3D Model Ultra Librarian LTM4641MPY CAD Model

Description

Introducing the LTM4641MPY from Analog Devices Inc.

The LTM4641MPY is a high-performance, µModule (micromodule) regulator from Analog Devices Inc., designed to cater to the demanding needs of space-constrained and thermally sensitive applications. This advanced power solution integrates the inductor, MOSFETs, a DC/DC controller, and supporting components all within a compact BGA package, providing a streamlined and efficient approach to power management.

With its wide input voltage range of 4V to 14V, the LTM4641MPY is versatile and capable of supporting a variety of applications, from simple to complex multi-rail systems. Its output voltage is adjustable from 0.6V to 5.5V, making it suitable for a broad range of electronics, including FPGA, ASIC, and processor power supplies. The device is capable of delivering up to 10A of continuous output current, ensuring reliable performance even under heavy loads.

One of the key features of the LTM4641MPY is its high efficiency, which is achieved through the use of low-resistance internal switches. This efficiency minimizes power loss and helps manage thermal performance, which is crucial in applications where space is at a premium and airflow is restricted. Additionally, the module's high switching frequency and current mode control enable fast transient response, maintaining stable output voltage despite rapid changes in load.

The LTM4641MPY also offers a host of protection features, including overvoltage, overcurrent, and over-temperature protection, ensuring the safety and longevity of both the regulator and the system it powers. Furthermore, with its MIL-STD-883 qualification, the LTM4641MPY is suitable for high-reliability applications in harsh environments, including aerospace and defense systems.

For designers and engineers looking for a compact, efficient, and reliable power solution, the LTM4641MPY from Analog Devices Inc. is an excellent choice. Its integration of multiple components into a single package not only saves space but also reduces the complexity of the power supply design, accelerating time-to-market for a wide range of electronic products.

Experience the seamless integration, robust performance, and exceptional reliability of the LTM4641MPY, and elevate the power management of your next project to new heights.

You May Also Be Interested in

Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess