EN
  • EN
  • DE

REUCN033SK0R8B-2

Part No REUCN033SK0R8B-2
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 293065-REUCN033SK0R8B-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REUCN033SK0R8B-2 CAD Model

Description

The REUCN033SK0R8B-2 is a multilayer ceramic chip inductor manufactured by Taiyo Yuden, a leading provider of electronic components. This inductor is designed for high-frequency applications, offering a balance of compact size and reliable performance. It is part of the REUCN series, known for its excellent electrical characteristics and robust construction.

Applications

  • Mobile Communication Devices: Widely used in smartphones and tablets for RF impedance matching and filtering.
  • Wireless LAN (WLAN) Systems: Integrated into Wi-Fi modules and routers to optimize signal transmission and reception.
  • Bluetooth Devices: Utilized in Bluetooth modules for impedance matching and filtering.
  • RF Front-End Modules: Commonly used in RF front-end modules for filtering and impedance matching.
  • High-Frequency Circuits: Suitable for use in various high-frequency circuits requiring compact and reliable inductors.

Features

  • Small Size: Compact dimensions allow for high-density mounting on circuit boards.
  • High Q Value: Offers a high Q value, which minimizes losses and enhances performance in RF circuits.
  • Tight Tolerance: Provides tight inductance tolerance for consistent performance.
  • Excellent SRF (Self-Resonant Frequency): High SRF ensures stable performance at high frequencies.
  • Multilayer Construction: Multilayer ceramic construction enhances reliability and performance.

Benefits

  • Improved Signal Quality: High Q value and tight tolerance contribute to improved signal quality in RF applications.
  • Reduced Power Consumption: Efficient performance minimizes power losses in wireless communication devices.
  • Compact Design: Small size enables miniaturization of electronic devices.
  • Enhanced Reliability: Robust construction ensures long-term reliability in demanding environments.
  • Optimized Performance: Designed for optimal performance in high-frequency applications.

Additional Details

The REUCN033SK0R8B-2 features a ceramic core and is manufactured using advanced techniques to ensure superior electrical characteristics. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The inductor's inductance value is 0.8nH. This component meets RoHS compliance standards, ensuring it is environmentally friendly.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $10.8258
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess