EN
  • EN
  • DE

LTM4643MPY

Part No LTM4643MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3X0.6-3.3V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 3.3V 0.6 ~ 3.3V 0.6 ~ 3.3V 3A, 3A, 3A, 3A 4V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 4V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 3.3V
Voltage - Output 2 0.6 ~ 3.3V
Voltage - Output 3 0.6 ~ 3.3V
Current - Output (Max) 3A, 3A, 3A, 3A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 77-BBGA Module
Size / Dimension 0.59" L x 0.35" W x 0.10" H (15.0mm x 9.0mm x 2.4mm)
Supplier Device Package 77-BGA (15x9)
Base Product Number LTM4643
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTM4643MPY,LTM4643MPY-ND,505-LTM4643MPYCT,505-LTM4643MPYCT-ND,505-LTM4643MPYDKR,-2735-LTM4643MPY
Standard Package 170
Win Source Part Number 1335187-LTM4643MPY
Ultra Librarian 3D Model Ultra Librarian LTM4643MPY CAD Model

Description

Introducing the LTM4643MPY from Analog Devices Inc.

The LTM4643MPY is a high-performance, μModule (micromodule) step-down regulator from the reputable Analog Devices Inc., designed to deliver efficiency, compactness, and reliability for a wide range of applications. This advanced power solution integrates the inductor, power switches, DC/DC controller, and other supporting components within a compact BGA package, streamlining the design process for engineers and reducing the overall footprint on the PCB.

Key Features

  • Wide Input Voltage Range: The LTM4643MPY operates efficiently with an input voltage range of 4V to 14V, making it versatile for various systems that require a stable and reliable power supply.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to 5.5V, ensuring compatibility with a broad range of low-voltage ICs and processors.
  • High Output Current: Capable of delivering up to 3A of continuous output current, this μModule regulator can easily power demanding circuits.
  • High Efficiency: The LTM4643MPY is designed for optimal efficiency, which minimizes power loss and heat generation, even at full load conditions.
  • Compact BGA Package: Encased in a space-saving 6.25mm x 6.25mm x 2.42mm BGA package, the LTM4643MPY is ideal for space-constrained applications.
  • Integrated Components: With built-in capacitors, resistors, and inductors, this module simplifies the design and reduces external component count.
  • Thermal Management: The device features excellent thermal performance, ensuring reliable operation even in environments with limited airflow.
  • Protection Features: The LTM4643MPY includes overvoltage, overcurrent, and overtemperature protection, safeguarding the system against potential damage from abnormal operating conditions.

Applications

The versatility of the LTM4643MPY makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Datacom infrastructure
  • Industrial systems
  • Medical devices
  • Test and measurement equipment

Engineers looking for a reliable, high-efficiency power solution will find the LTM4643MPY to be an excellent choice, delivering the performance and quality expected from a leading manufacturer like Analog Devices Inc.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.0226 $57.0226
2+ $53.4136 $106.8272
3+ $51.6091 $154.8273
5+ $48.0000 $240.0000
6+ $46.1955 $277.1730
7+ $44.3910 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,688 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess