EN
  • EN
  • DE

LTM4656IY

Part No LTM4656IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 28VIN, 36VOUT SYNCHRONOUS BOOST / Non-Isolated PoL Module DC DC Converter 1 Output 6 ~ 36V 4A 4.5V - 28V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 28V
Voltage - Output 1 6 ~ 36V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features Adjustable Output, Load Sharing
Temperature Range - Operating -40°C ~ 125°C
Efficiency 98%
Mounting Surface Mount
Case / Package 144-BBGA Module
Size / Dimension 0.63" L x 0.63" W x 0.29" H (16.0mm x 16.0mm x 7.4mm)
Supplier Device Package 144-BGA (16x16)
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 505-LTM4656IY,-2735-LTM4656IY
Standard Package 90
Win Source Part Number 1335205-LTM4656IY
Ultra Librarian 3D Model Ultra Librarian LTM4656IY CAD Model

Description

Analog Devices Inc. LTM4656IY - Dual 25A or Single 50A µModule Regulator

The LTM4656IY from Analog Devices Inc. is a high-performance dual 25A or single 50A step-down µModule (micromodule) regulator. Its compact and robust design is optimized for high power density and ease of use in a variety of applications, including telecommunications, data processing, storage, industrial, and medical devices.

Key Features:

  • Output Current: Capable of delivering dual 25A or single 50A outputs, this regulator provides ample current for demanding applications.
  • Voltage Range: The input voltage range is from 4.5V to 15V, making it versatile for different power supplies and systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 1.8V, providing flexibility for various low voltage requirements.
  • High Efficiency: Integrated design and advanced packaging technology contribute to its high efficiency and excellent thermal performance.
  • Fast Transient Response: The LTM4656IY responds quickly to changes in load, which helps to maintain a stable output voltage during dynamic conditions.
  • Current Mode Control: This feature provides excellent line and load regulation.
  • Protection Features: It includes overvoltage, overcurrent, and overtemperature protection for reliable operation under adverse conditions.
  • Compact Design: The small footprint (16mm x 16mm x 5.01mm BGA package) saves space on the PCB and simplifies the thermal design.

Applications:

  • Datacom/Telecom Switches and Routers
  • Servers and Storage Systems
  • Industrial Equipment
  • Medical Equipment
  • High-Density Distributed Power Systems

The LTM4656IY is a testament to Analog Devices' commitment to providing advanced power solutions that combine performance, efficiency, and reliability. Its ease of use and integration, coupled with the protection features and robust design, make it an excellent choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.2707 $52.2707
3+ $48.9625 $146.8875
4+ $47.3083 $189.2332
5+ $44.0000 $220.0000
6+ $42.3459 $254.0754
8+ $40.6918 $325.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 807 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess