EN
  • EN
  • DE

LFLK1608R56K-T

Part No LFLK1608R56K-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827624-LFLK1608R56K-T
Ultra Librarian 3D Model Ultra Librarian LFLK1608R56K-T CAD Model

Description

The LFLK1608R56K-T is a Taiyo Yuden inductor designed for use in high-frequency circuits. This inductor plays a crucial role in impedance matching, noise filtering, and signal conditioning, ensuring optimal performance in electronic devices.

Applications:

  • Mobile Communication Devices: Used in RF circuits for smartphones and tablets.
  • Wireless LAN Systems: Employed in Wi-Fi modules.
  • Bluetooth Devices: Utilized in Bluetooth modules for impedance matching.
  • RF Filters: Applied in RF filter circuits for noise reduction.
  • Matching Circuits: Used in antenna matching circuits.

Features:

  • Small Size: Compact dimensions for use in small devices (1608 size).
  • High Q Value: Provides efficient energy storage and minimal losses.
  • Excellent Self-Resonant Frequency (SRF): Ensures good performance at high frequencies.
  • Surface Mount Technology (SMT): Easy to integrate into automated assembly processes.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Improved Signal Quality: Reduces noise and interference.
  • Enhanced Wireless Performance: Optimizes impedance matching for better signal transmission.
  • Compact Design: Enables miniaturization of electronic devices.
  • Reliable Operation: Provides stable performance under varying conditions.
  • Environmentally Friendly: Complies with environmental standards.

Additional Details:

The LFLK1608R56K-T inductor is manufactured with advanced materials and precision techniques. It is specifically designed to meet the requirements of modern high-frequency applications. The inductor's specifications include inductance, self-resonant frequency, and Q factor values chosen to optimize circuit performance. The 'R56' likely indicates an inductance value of 0.56µH, and '-T' commonly denotes Tape and Reel packaging. This Taiyo Yuden inductor is designed to be highly resistant to mechanical shock and vibration, ensuring its suitability for mobile applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess