EN
  • EN
  • DE

LTM4678IY#PBF

Part No LTM4678IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.5-3.3V 0.5-3.3V / Non-Isolated PoL Module, Digital DC DC Converter 2 Output 0.5 ~ 3.3V 0.5 ~ 3.3V 25A, 25A 5.75V - 16V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Type Non-Isolated PoL Module, Digital
Number of Outputs 2
Voltage - Input (Min) 5.75V
Voltage - Input (Max) 16V
Voltage - Output 1 0.5 ~ 3.3V
Voltage - Output 2 0.5 ~ 3.3V
Current - Output (Max) 25A, 25A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 144-BBGA Module
Size / Dimension 0.63" L x 0.63" W x 0.23" H (16.0mm x 16.0mm x 6.3mm)
Supplier Device Package 144-BGA (16x16)
Base Product Number LTM4678
Standard Package 90
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1350412-LTM4678IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4678IY#PBF CAD Model

Description

Analog Devices Inc. LTM4678IY#PBF Dual 25A or Single 50A µModule Regulator

The LTM4678IY#PBF is a highly versatile and efficient dual 25A or single 50A µModule (micromodule) regulator from Analog Devices Inc. Designed to cater to a wide range of applications, this advanced power management solution integrates top-notch power electronics, digital control, power management, and thermal management within a compact, surface-mount package.

Featuring a wide input voltage range of 4.5V to 17V and an output voltage range of 0.5V to 5.5V, the LTM4678 is capable of delivering up to 50A of continuous output current with exceptional precision. This makes it an ideal choice for powering FPGAs, ASICs, microprocessors, and dense PCB layouts that require high power delivery in a limited space.

The LTM4678IY#PBF utilizes a dual-phase step-down switching mode architecture that can be paralleled to deliver a single 50A output. Its high efficiency and fast transient response are ensured by the use of a proprietary control loop design and state-of-the-art MOSFETs. The device also supports frequency synchronization, spread spectrum operation, and has selectable burst mode operation for improved light load efficiency.

One of the key features of the LTM4678 is its PMBus/I2C-based system interface, which allows for real-time monitoring and control of the power system. Users can leverage this interface to access telemetry data such as input and output voltages, currents, temperatures, and fault status. Furthermore, the LTM4678's built-in EEPROM enables users to store and recall custom settings and configurations, streamlining the design process and reducing time to market.

The LTM4678IY#PBF is designed with reliability in mind, featuring overvoltage, overcurrent, and overtemperature protection. Its robust package ensures excellent thermal performance and is suitable for operation in environments with ambient temperatures ranging from -40°C to 125°C.

With its advanced features, compact size, and ease of use, the LTM4678IY#PBF from Analog Devices Inc. represents a state-of-the-art solution for modern high-density power applications that demand high efficiency, precision, and reliability.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.0803 $119.0803
2+ $115.2390 $230.4780
3+ $111.3977 $334.1931
4+ $99.8738 $399.4952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess