EN
  • EN
  • DE

LTM4691EY#PBF

Part No LTM4691EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description LOW-VIN, 2.25V TO 3.6V, DUAL 2A / Non-Isolated PoL Module DC DC Converter 2 Output 0.5 ~ 2.5V 0.5 ~ 2.5V 2A, 2A 2.25V - 3.6V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 3.6V
Voltage - Output 1 0.5 ~ 2.5V
Voltage - Output 2 0.5 ~ 2.5V
Current - Output (Max) 2A, 2A
Applications ITE (Commercial)
Features Adjustable Output, Remote Sense
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Mounting Surface Mount
Case / Package 24-LFLGA
Size / Dimension 0.12" L x 0.16" W x 0.05" H (3.0mm x 4.0mm x 1.3mm)
Supplier Device Package 24-LGA (3x4)
Base Product Number LTM4691
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 161-LTM4691EY#PBF,-2735-LTM4691EY#PBF
Standard Package 490
Win Source Part Number 1335219-LTM4691EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4691EY#PBF CAD Model

Description

Introducing the LTM4691EY#PBF from Analog Devices Inc.

The LTM4691EY#PBF is a highly integrated, low voltage, dual 10A or single 20A ultrathin step-down µModule (micromodule) regulator from the renowned manufacturer Analog Devices Inc. This cutting-edge product is designed to meet the needs of space-constrained applications in telecommunications, networking, and industrial markets, providing efficient power delivery with a minimal footprint.

Key Features

  • High Efficiency: With its advanced design, the LTM4691EY#PBF achieves high efficiency at different load conditions, which makes it an ideal solution for systems that demand energy-saving capabilities.
  • Compact Design: The µModule technology integrates the inductor, power FETs, and all supporting components into a compact 11.25mm x 9mm x 2.22mm BGA package. This allows for a streamlined design process and saves valuable board space.
  • Versatility: This device can be configured as a dual 10A output or a single 20A output, offering flexibility for various design requirements.
  • Wide Input Voltage Range: The LTM4691EY#PBF operates over a 3.1V to 20V input supply range, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.5V to 5.5V, which makes it suitable for powering a wide range of low voltage digital ICs.
  • Advanced Thermal Management: Its ultrathin profile and BGA package enhance thermal performance, ensuring reliable operation even in thermally challenging environments.
  • Integrated Fault Protection: The device includes overvoltage, overcurrent, and over-temperature protection features to safeguard against potential damage from abnormal operating conditions.

Applications

The LTM4691EY#PBF is tailored for applications that require a high-density power solution with a low profile, such as:

  • Datacom and Telecom Systems
  • Enterprise Servers and Storage
  • Industrial Equipment
  • Medical Devices
  • Networking Equipment

With its robust feature set and compact size, the LTM4691EY#PBF from Analog Devices Inc. is an exemplary solution for designers looking to optimize power management in their next-generation electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess