EN
  • EN
  • DE

LTM4691IV#PBF

Part No LTM4691IV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2V 1.8V / Non-Isolated PoL Module DC DC Converter 2 Output 0.5 ~ 2.5V 0.5 ~ 2.5V 2A, 2A 2.25V - 3.6V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 3.6V
Voltage - Output 1 0.5 ~ 2.5V
Voltage - Output 2 0.5 ~ 2.5V
Current - Output (Max) 2A, 2A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Mounting Surface Mount
Case / Package 24-LFLGA
Size / Dimension 0.12" L x 0.16" W x 0.05" H (3.0mm x 4.0mm x 1.3mm)
Supplier Device Package 24-LGA (3x4)
Base Product Number LTM4691
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4691IV#PBF,161-LTM4691IV#PBF,161-LTM4691IV#PBF-ND,505-LTM4691IV#PBF
Standard Package 490
Win Source Part Number 1335217-LTM4691IV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4691IV#PBF CAD Model

Description

Product Overview: LTM4691IV#PBF from Analog Devices Inc.

The LTM4691IV#PBF is a highly integrated, low voltage, dual 10A or single 20A output switching mode step-down power module from Analog Devices Inc. This state-of-the-art product is designed to meet the demanding power requirements of high-performance electronics, providing efficient power conversion with minimal external components.

Key Features

  • High Efficiency: The LTM4691IV#PBF boasts a high efficiency level, which translates to reduced power loss and heat generation, making it suitable for compact and high-density applications.
  • Dual 10A or Single 20A Output: This versatile module can be used to provide two 10A outputs or a single 20A output, offering flexibility for different circuit configurations and power needs.
  • Wide Input Voltage Range: With an input voltage range of 2.375V to 5.5V, it supports a variety of supply voltages, making it ideal for a broad range of applications.
  • Fast Transient Response: The LTM4691IV#PBF is designed to respond quickly to load changes, ensuring stable operation for sensitive electronic components.
  • Integrated Components: It includes internal power switches, inductors, and support components, which simplifies design and reduces the overall footprint on the PCB.
  • Overvoltage, Overcurrent, and Overtemperature Protection: Built-in protection circuits safeguard the module and the end application from various fault conditions.

Applications

The LTM4691IV#PBF is suitable for a wide array of applications, particularly where space is at a premium and power efficiency is crucial. It is ideal for:

  • Telecommunications infrastructure
  • Datacom and storage systems
  • Industrial equipment
  • Medical devices
  • High-density distributed power systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTM4691IV#PBF is no exception. It is designed to meet the rigorous standards expected in professional and industrial environments, ensuring a reliable power solution for your critical applications.

With its compact design, comprehensive feature set, and robust protection mechanisms, the LTM4691IV#PBF from Analog Devices Inc. represents a superior choice for designers looking to optimize their power systems with minimal effort and maximum efficiency.

You May Also Be Interested in

SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,895 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess