EN
  • EN
  • DE
  • IT

LTM4691IY#PBF

Part No LTM4691IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description LOW-VIN, 2.25V TO 3.6V, DUAL 2A / Non-Isolated PoL Module DC DC Converter 2 Output 0.5 ~ 2.5V 0.5 ~ 2.5V 2A, 2A 2.25V - 3.6V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 3.6V
Voltage - Output 1 0.5 ~ 2.5V
Voltage - Output 2 0.5 ~ 2.5V
Current - Output (Max) 2A, 2A
Applications ITE (Commercial)
Features Adjustable Output, Remote Sense
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Mounting Surface Mount
Case / Package 24-LFLGA
Size / Dimension 0.12" L x 0.16" W x 0.05" H (3.0mm x 4.0mm x 1.3mm)
Supplier Device Package 24-LGA (3x4)
Base Product Number LTM4691
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 161-LTM4691IY#PBF,-2735-LTM4691IY#PBF
Standard Package 490
Win Source Part Number 1335223-LTM4691IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4691IY#PBF CAD Model

Description

Analog Devices Inc. LTM4691IY#PBF - Ultra-Thin Dual 4A or Single 8A µModule Regulator

The LTM4691IY#PBF from Analog Devices Inc. is a high-performance, ultra-thin dual 4A or single 8A step-down µModule (micromodule) regulator. Its low profile and compact design make it an ideal choice for applications where space and height constraints are critical. With a 1.91mm height, the LTM4691 is perfect for systems with demanding size requirements such as embedded computing, network storage, and telecommunications equipment.

This innovative µModule regulator integrates the inductor, power FETs, a dual DC/DC regulator, and all the supporting components into a single LGA package. This level of integration simplifies the design process, reduces external component count, and leads to a more reliable and easy-to-use power management solution. The LTM4691IY#PBF operates over an input voltage range of 3.1V to 20V and provides an adjustable output voltage from 0.5V to 5.5V, which can be easily set by external resistors.

One of the key features of the LTM4691 is its versatility. It can be configured as two separate 4A outputs or combined to provide a single 8A output, giving designers the flexibility to address various power requirements with a single component. Additionally, the device supports frequency synchronization, multiphase operation, and has selectable Burst Mode® operation for improved efficiency at light loads.

The LTM4691IY#PBF also boasts robust protection features including overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under a wide range of conditions. Its high switching frequency of up to 3MHz allows for the use of small external capacitors and inductors, further minimizing the solution footprint.

With its advanced features and compact size, the LTM4691IY#PBF is a powerful solution for today's space-constrained applications requiring efficient power delivery and precise regulation. Designers working on advanced digital systems will appreciate the ease of use and performance that this µModule regulator provides.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Renesas Electronics America
ZL9117MIRZ-T
Need more? Email Us
AIMTEC
DC DC CONVERTER 5V 1W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 400W
Need more? Email Us
Texas Instruments
DC DC CONVERTER 1 ~ 6V
Lowest to $5.3944
MPS Industries, Inc.
2.75V TO 6V, 2A, ULTRA-SMALL POW
Lowest to $5.2552
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Lowest to $5.3557
Pololu Corporation
6V STEPUP VREG U3V40F6
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 198W
Lowest to $5.4849
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.3V 33W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess