EN
  • EN
  • DE

LTM8068IY#PBF

Part No LTM8068IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-18V 1.2-18V / Isolated Module DC DC Converter 2 Output 2.5 ~ 18V 1.2 ~ 18V 450mA, 300mA 2.8V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 40V
Voltage - Output 1 2.5 ~ 18V
Voltage - Output 2 1.2 ~ 18V
Current - Output (Max) 450mA, 300mA
Voltage - Isolation 2 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 38-BBGA Module
Size / Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Supplier Device Package 38-BGA (11.25x9)
Base Product Number LTM8068
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337872-LTM8068IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8068IY#PBF CAD Model

Description

Product Overview: LTM8068IY#PBF

The LTM8068IY#PBF is a µModule (micro module) regulator from Analog Devices Inc., which is a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This product is a part of their extensive range of power management solutions designed to meet the needs of diverse applications.

Key Features

  • Integrated Solution: The LTM8068IY#PBF combines a step-down DC/DC converter with power components in a compact, surface-mount LGA package, simplifying design and reducing footprint.
  • Wide Input Voltage Range: It operates from an input voltage range of 3.1V to 31V, making it versatile for various applications from automotive to industrial systems.
  • Adjustable and Fixed Output: The output voltage can be set between 0.8V to 6V, or it can be fixed, providing flexibility for different power requirements.
  • High Efficiency: With its high efficiency, the LTM8068IY#PBF minimizes power loss and heat generation, which is crucial for reliability and longevity in electronic systems.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring the safety and stability of the power supply and connected components.

Applications

The LTM8068IY#PBF is suitable for a wide array of applications due to its flexibility and comprehensive feature set. These applications include but are not limited to:

  • Telecommunications
  • Industrial Controls
  • Data Storage Systems
  • Medical Equipment
  • Automotive Supplies
  • Point-of-Load Applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTM8068IY#PBF is no exception. It is designed to meet the rigorous standards of industrial and automotive applications, ensuring reliable performance even under harsh conditions. The product is available in a RoHS compliant package, which adheres to environmental standards by avoiding the use of hazardous substances.

In conclusion, the LTM8068IY#PBF from Analog Devices Inc. is a highly efficient, versatile, and reliable µModule regulator suitable for a broad range of applications where space is at a premium and ease of use is desired.

You May Also Be Interested in

XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1204 $76.2408
4+ $31.2782 $125.1128
5+ $30.3008 $151.5040
7+ $29.3234 $205.2638
9+ $28.3459 $255.1131
12+ $25.4136 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 589 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess