EN
  • EN
  • DE

MAX13336EGEE/V+

Part No MAX13336EGEE/V+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 16QSOP / Amplifier IC 2-Channel (Stereo) Class AB 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Voltage - Supply 3.3V ~ 5V
Features Shutdown, Thermal Protection
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 105°C
Supplier Device Package 16-QSOP
Case / Package 16-SSOP (0.154", 3.90mm Width)
Base Product Number MAX13336
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 100
Win Source Part Number 1316555-MAX13336EGEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX13336EGEE/V+ CAD Model

Description

Product Overview: MAX13336EGEE/V+ by Analog Devices Inc.

The MAX13336EGEE/V+ is a high-performance automotive-grade digital audio interface transceiver from Analog Devices Inc. This advanced component is designed to provide seamless communication between audio equipment and digital sound sources, ensuring high-fidelity audio transmission in automotive infotainment systems.

With its robust design, the MAX13336EGEE/V+ is engineered to withstand the harsh conditions of the automotive environment. It supports the I²S (Inter-IC Sound) digital audio interface protocol, which is widely used for connecting digital audio devices. This makes it an ideal choice for applications such as car radios, navigation systems, and hands-free kits that require reliable digital audio processing.

Key Features:

  • High-Quality Audio: The device ensures crystal-clear sound reproduction with minimal signal distortion, making it suitable for high-end audio systems.
  • Robust Protection: It includes built-in protection features such as short-circuit and thermal overload protection, ensuring long-term reliability and safety.
  • Wide Temperature Range: The MAX13336EGEE/V+ operates effectively across a broad temperature range, from -40°C to +105°C, accommodating the thermal extremes of automotive environments.
  • Flexible Integration: This transceiver is designed for easy integration into existing automotive audio systems, with a compact 24-pin SSOP (Shrink Small Outline Package) that saves space on printed circuit boards.

Applications:

  • Car Audio Systems
  • Navigation and Multimedia Systems
  • Hands-Free and Communication Devices
  • Audio Amplifiers and Sound Processors

The MAX13336EGEE/V+ by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, durable, and reliable automotive components. Its advanced features and capabilities make it an indispensable part of modern automotive audio systems, delivering superior audio quality and performance that enhances the driving experience.

For designers and engineers looking for a robust and high-quality audio interface solution, the MAX13336EGEE/V+ offers an excellent combination of performance, integration ease, and durability, backed by the trusted reputation of Analog Devices Inc.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess