EN
  • EN
  • DE

MAX15068ATP+

Part No MAX15068ATP+
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 20TQFN / Hot Swap Controller, OR Controller 1 Channel General Purpose 20-TQFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tray
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Auto Retry
Programmable Features Circuit Breaker, Current Limit, Slew Rate, UVLO
Voltage - Supply 3.7V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 4 mA
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x5)
Base Product Number MAX15068
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1320403-MAX15068ATP+
Ultra Librarian 3D Model Ultra Librarian MAX15068ATP+ CAD Model

Description

Product Overview: MAX15068ATP+ from Analog Devices Inc.

The MAX15068ATP+ is a highly integrated, high-performance power management IC from Analog Devices Inc., formerly known as Maxim Integrated. This compact and efficient device is designed to simplify the power supply design for a wide range of applications. With its robust feature set and compact footprint, the MAX15068ATP+ is an ideal choice for space-constrained environments that require reliable and high-efficiency power conversion.

Key Features

  • High Efficiency: The MAX15068ATP+ boasts remarkable efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Integrated MOSFETs: This device includes built-in MOSFETs, which help to minimize external component count, reduce board space, and simplify the overall design process.
  • Adjustable Output: It offers an adjustable output voltage, providing design flexibility to cater to specific application requirements.
  • Wide Input Voltage Range: With a broad input voltage range, the MAX15068ATP+ can accommodate various power sources, making it versatile for different power supply scenarios.
  • Thermal Protection: The built-in thermal protection feature ensures the device operates within safe temperature limits, enhancing system safety.
  • Compact Package: The device comes in a compact TQFN-EP package, which is suitable for applications where space is at a premium.

Applications

The MAX15068ATP+ is designed for use in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking and data communications hardware
  • Industrial control systems
  • Point-of-load power supplies

Its robustness and adaptability make it an excellent choice for designers looking to create efficient and reliable power supply solutions. Whether you're dealing with sensitive communication equipment or rugged industrial controls, the MAX15068ATP+ from Analog Devices Inc. offers a balance of performance, size, and ease of use that can help streamline your design process and enhance the end product.

Summary

In conclusion, the MAX15068ATP+ is a testament to Analog Devices Inc.'s commitment to providing innovative power management solutions. Its integration, efficiency, and versatility make it a go-to component for engineers and designers across a multitude of industries seeking to optimize their power supply designs.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess