EN
  • EN
  • DE

MAX15462AATA+

Part No MAX15462AATA+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 300MA 8TDFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA 8-WFDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 300mA
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN
Supplier Device Package 8-TDFN (2x2)
Base Product Number MAX15462
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q11275260
Standard Package 1
Win Source Part Number 1317317-MAX15462AATA+
Ultra Librarian 3D Model Ultra Librarian MAX15462AATA+ CAD Model

Description

Product Overview: MAX15462AATA+ from Analog Devices Inc.

The MAX15462AATA+ is a high-performance, compact step-down power module from Analog Devices Inc., designed to deliver precision voltage regulation in a wide array of electronic applications. This efficient DC-DC converter integrates an advanced controller, MOSFETs, compensation components, and an inductor within a small, thermally enhanced, 8-pin TDFN package. Its optimized design makes it an ideal power solution for space-constrained applications that require a reliable and high-quality power supply.

Key Features

  • Integrated Solution: The MAX15462AATA+ combines control circuitry with power components in a single package, simplifying the design and reducing the external component count.
  • High Efficiency: With advanced power MOSFETs, this module provides excellent power conversion efficiency, reducing heat generation and improving system performance.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, making it versatile for different voltage requirements.
  • Thermal Management: The TDFN package enhances thermal performance, ensuring reliable operation even in environments with limited airflow.
  • Compact Size: The small footprint of the package allows for a minimal impact on overall board space, making it suitable for densely packed PCBs.

Applications

The MAX15462AATA+ is used in a variety of applications where efficient power conversion is critical. These include:

  • Telecommunications equipment
  • Networking devices
  • Portable and battery-powered devices
  • Industrial control systems
  • Point-of-load power supplies

Technical Specifications

  • Input Voltage Range: The module operates over a wide input voltage range to accommodate various power sources.
  • Output Current: It is capable of delivering a continuous output current to power demanding loads.
  • Switching Frequency: The device operates at a high switching frequency, which allows for smaller external components and faster transient response.
  • Protection Features: Built-in protection mechanisms include over-temperature, over-current, and under-voltage lockout, ensuring safe operation under abnormal conditions.

The MAX15462AATA+ from Analog Devices Inc. is a testament to the company's commitment to providing innovative and reliable power management solutions. Its integration of key power components into a single module offers designers a simplified approach to power supply design, with the performance and flexibility to meet the needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess