EN
  • EN
  • DE

MAX1549ETL

Part No MAX1549ETL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description ADJUSTABLE STEP-DOWN CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Product Status Active
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MAXMAXMAX1549ETL,2156-MAX1549ETL
Standard Package 1
Win Source Part Number 1317327-MAX1549ETL
Ultra Librarian 3D Model Ultra Librarian MAX1549ETL CAD Model

Description

The MAX1549ETL from Analog Devices Inc. is a highly integrated, multi-phase power-supply controller designed to deliver optimal performance for advanced microprocessors. This product is part of Analog Devices' extensive range of power management solutions tailored for precise voltage regulation and power sequencing in complex digital systems.

Key Features

  • Multi-Phase Operation: The MAX1549ETL operates in a multi-phase configuration, which helps in reducing the overall size of the power supply and improving transient response.
  • High Efficiency: With its advanced control techniques, the device achieves high efficiency across a wide load range, making it suitable for energy-sensitive applications.
  • Precision Voltage Regulation: The controller maintains tight voltage regulation, which is crucial for the stable operation of high-performance microprocessors and digital ICs.
  • Programmable Switching Frequency: Users can program the switching frequency according to their specific application requirements, optimizing performance and component size.
  • Thermal Management: The MAX1549ETL includes features to manage heat effectively, ensuring reliable performance even under high load conditions.

Applications

The versatility of the MAX1549ETL makes it an ideal choice for a variety of demanding applications. It is particularly well-suited for:

  • Desktop and Notebook Computers
  • Graphics Cards
  • Netcom and Telecom Equipment
  • Servers and Workstations
  • Embedded Systems

Technical Specifications

The MAX1549ETL is built with the following technical specifications that ensure it meets the rigorous demands of modern electronics:

  • Package Type: TQFN-40
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: Typically designed to handle voltages suitable for microprocessor applications
  • Adjustable Output Voltage
  • Protection Features: Overvoltage, Undervoltage, Overcurrent, and Overtemperature Protections

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the MAX1549ETL is no exception. It is manufactured to the highest standards and is capable of withstanding the rigors of real-world use. With Analog Devices' reputation, customers can be confident in the consistent performance and longevity of the MAX1549ETL.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8759 $61.3130
165+ $0.7186 $118.5690
250+ $0.6962 $174.0500
345+ $0.6738 $232.4610
445+ $0.6513 $289.8285
595+ $0.5840 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,459 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess