EN
  • EN
  • DE

MAX17225ELT+

Part No MAX17225ELT+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A NANO 6UDFN / Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1A (Switch) 6-WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5V
Current - Output 1A (Switch)
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-WDFN
Supplier Device Package 6-µDFN (2x2)
Base Product Number MAX17225
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX17225ELT+ -ND
Standard Package 10
Win Source Part Number 1317301-MAX17225ELT+
Ultra Librarian 3D Model Ultra Librarian MAX17225ELT+ CAD Model

Description

Analog Devices Inc.'s MAX17225ELT+: A High-Efficiency, NanoPower Boost Converter

The MAX17225ELT+ is a cutting-edge boost converter from Analog Devices Inc., designed to provide a compact and highly efficient power management solution for a wide range of applications. This tiny, yet powerful component belongs to the MAX1722x family of nanoPower boost converters, which are known for their minimal energy consumption and space-saving footprint.

Key Features:

  • Ultra-Low Quiescent Current: The MAX17225ELT+ boasts an incredibly low quiescent current of just 300nA, making it an ideal choice for battery-powered devices where extending battery life is crucial.
  • High Efficiency: With a high efficiency of up to 96%, this boost converter ensures that the energy drawn from the source is effectively converted into a stable output voltage, minimizing power losses.
  • Adjustable Output: The output voltage can be adjusted from 1.8V up to 5V, providing the flexibility needed to power a variety of circuits and components.
  • True Shutdown™: The True Shutdown™ feature disconnects the output from the input with no forward or reverse current, ensuring the device is completely turned off and not draining the battery when not in use.

Applications:

The MAX17225ELT+ is suitable for a multitude of applications, particularly those that are sensitive to power consumption and space constraints, such as:

  • Wearable devices
  • Portable electronics
  • Energy harvesting systems
  • Internet of Things (IoT) devices
  • Wireless sensors

Compact Design:

Encased in a tiny 6-pin thin LGA package with dimensions of only 1.42mm x 1.0mm x 0.6mm, the MAX17225ELT+ is designed to fit into the most space-constrained applications without sacrificing performance.

Reliability and Quality:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the MAX17225ELT+ is no exception. This component is engineered to meet the rigorous standards expected of industrial-grade devices, ensuring stable operation across a wide temperature range and a long operational lifespan.

Overall, the MAX17225ELT+ from Analog Devices Inc. represents a superior choice for designers looking to enhance the efficiency and battery life of their portable and wearable technology, without compromising on space or performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess