EN
  • EN
  • DE

MAX1904ETJ+

Part No MAX1904ETJ+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR NOTEBK 2OUT 32TQFN / - Controller, Notebook Power System Voltage Regulator IC 2 Output 32-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Applications Controller, Notebook Power System
Voltage - Input 4.2V ~ 30V
Number of Outputs 2
Voltage - Output 2.5V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX1904
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1317294-MAX1904ETJ+
Ultra Librarian 3D Model Ultra Librarian MAX1904ETJ+ CAD Model

Description

Product Overview: MAX1904ETJ+ from Analog Devices Inc.

The MAX1904ETJ+ is a high-performance, integrated power-management IC designed by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is engineered to cater to a wide range of applications, including computing, telecommunications, and networking equipment, where efficient power distribution and regulation are paramount.

At the heart of the MAX1904ETJ+ lies a sophisticated power-regulation system that ensures stable operation even under varying load conditions. This system includes features such as a programmable switching frequency and a synchronous buck regulator topology, which work in harmony to deliver high efficiency and reduced power loss. The device is capable of driving multiple output voltages, which makes it an ideal choice for powering complex digital systems that require precise voltage levels for optimal performance.

The MAX1904ETJ+ is housed in a compact 32-pin TQFN package, which not only saves valuable board space but also offers excellent thermal performance. This packaging is designed to facilitate easy integration into a variety of circuit designs, making the MAX1904ETJ+ a versatile solution for designers looking to streamline their power management architecture.

Key features of the MAX1904ETJ+ include:

  • Highly efficient synchronous buck regulator
  • Adjustable switching frequency for optimized performance
  • Multiple output voltages for powering various system components
  • Overvoltage, undervoltage, and overcurrent protection circuits
  • Thermal shutdown feature for added safety
  • Compact 32-pin TQFN packaging for space-saving design

The device also supports a range of input voltages, making it flexible for use with different power sources. With its built-in protection features, the MAX1904ETJ+ ensures reliable operation by safeguarding the system against potential damage caused by electrical anomalies.

In summary, the MAX1904ETJ+ from Analog Devices Inc. is a powerful, efficient, and reliable power management solution that offers designers the flexibility and performance needed to meet the demands of modern electronic systems. Its advanced features and compact design make it an excellent choice for applications requiring meticulous power control and distribution.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess