EN
  • EN
  • DE

MAX20733EPL+

Part No MAX20733EPL+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 35A 15FCQFN / Buck Switching Regulator IC Positive Adjustable 0.65V 1 Output 35A 15-VFQFN, FCQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 0.65V
Voltage - Output (Max) 5.5V
Current - Output 35A
Frequency - Switching 400kHz ~ 900kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 15-VFQFN, FCQFN
Supplier Device Package 15-FCQFN (8x4.15)
Base Product Number MAX20733
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q11995098
Standard Package 10
Win Source Part Number 1317291-MAX20733EPL+
Ultra Librarian 3D Model Ultra Librarian MAX20733EPL+ CAD Model

Description

Product Overview: MAX20733EPL+ from Analog Devices Inc.

The MAX20733EPL+ is a high-performance, highly integrated, fixed-frequency, synchronous step-down DC-DC power module from Analog Devices Inc. This advanced power solution is designed to deliver exceptional efficiency, accuracy, and ease of use for a wide range of applications, including communication infrastructure, servers, storage systems, and other space-constrained applications.

Key Features:

  • High Efficiency: The MAX20733EPL+ boasts an excellent efficiency profile, which minimizes power loss and heat generation, enhancing system reliability and performance.
  • Integrated Components: This power module includes an inductor, FETs, and compensation components in a compact package, simplifying design and reducing external part count.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific needs of various applications and ensuring compatibility with different ICs and systems.
  • Output Overcurrent Protection: The built-in overcurrent protection safeguards the module and the system from damage due to excessive current draw or short-circuit conditions.
  • Thermal Management: The device features an excellent thermal performance, ensuring reliable operation even under high power loads or in environments with limited airflow.

Technical Specifications:

  • Input Voltage Range: The module operates over a wide input voltage range, accommodating various power sources and battery technologies.
  • Output Current: It is capable of delivering a substantial amount of continuous output current, suitable for powering high-performance digital circuits.
  • Switching Frequency: The fixed-frequency operation reduces RF interference and allows for the use of smaller external components.
  • Package: Housed in a compact, lead(Pb)-free, RoHS-compliant package, the MAX20733EPL+ is designed for space-saving and environmentally conscious designs.

Applications:

The versatility of the MAX20733EPL+ makes it an ideal choice for a variety of applications where efficient power conversion is required. Its robust feature set and compact form factor make it particularly well-suited for use in telecommunications equipment, networking devices, and industrial systems, where reliable and efficient power management is critical.

With its combination of performance, integration, and protection features, the MAX20733EPL+ from Analog Devices Inc. represents a superior power solution for designers looking to optimize their power supply designs while reducing time to market.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess