EN
  • EN
  • DE

MAX32550-LBJ+

Part No MAX32550-LBJ+
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 121CTBGA / ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 108MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PWM
Number of I/O 70
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 3.3V
Data Converters A/D 2x10b; A/D 1x8b
Oscillator Type Internal
Mounting Surface Mount
Case / Package 121-LFBGA
Supplier Device Package 121-CTBGA (8x8)
Base Product Number MAX32550
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
Other Part Number 175-MAX32550-LBJ+
Standard Package 348
Win Source Part Number 1322679-MAX32550-LBJ+
Ultra Librarian 3D Model Ultra Librarian MAX32550-LBJ+ CAD Model

Description

Product Overview: MAX32550-LBJ+ by Analog Devices Inc.

The MAX32550-LBJ+ from Analog Devices Inc. is a robust and versatile microcontroller designed for secure payment and other transaction systems. This advanced system-on-chip (SoC) solution integrates an array of features to enable high levels of security and functionality for point-of-sale (POS) terminals, ATMs, and other secure electronic transactions.

Key Features and Benefits

  • Enhanced Security: The MAX32550-LBJ+ is equipped with a range of security features, including a secure cryptographic engine that supports multiple algorithms, a true random number generator, and tamper detection sensors. These features help to safeguard sensitive data against external threats and ensure the integrity of the transaction process.
  • High Performance: At the heart of the device lies a powerful ARM Cortex-M3 processor, providing the computational power needed for complex tasks and enabling swift transaction processing. This ensures a smooth user experience and quick operations, which are essential in today's fast-paced transaction environments.
  • Versatile Connectivity: To cater to various communication requirements, the MAX32550-LBJ+ includes a range of interfaces such as USB, SPI, UART, and I2C. These interfaces facilitate easy integration with a wide array of peripherals and network systems, enhancing the device's application flexibility.
  • Integrated Memory: The device comes with integrated memory options, including non-volatile memory to store critical data and applications securely. This onboard memory capability reduces the need for external components, simplifying the design and reducing the overall system footprint.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX32550-LBJ+ ensures minimal power usage during operation, making it suitable for battery-powered devices where longevity is crucial.

Applications

The MAX32550-LBJ+ is ideal for a range of applications that require secure data transactions and processing. These include:

  • Secure POS terminals
  • Mobile payment devices
  • ATMs and banking systems
  • Identification and access control systems

With its combination of security, performance, and connectivity, the MAX32550-LBJ+ from Analog Devices Inc. is a top-tier choice for developers looking to create or upgrade secure transaction systems with confidence.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess